EN
  • EN
  • DE

RL-3264-6-R010-FN

Part No RL-3264-6-R010-FN
Manufacturer Susumu
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Susumu
Category Resistors
Family Chip Resistor - Surface Mount
Win Source Part Number 183248-RL-3264-6-R010-FN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RL-3264-6-R010-FN CAD Model

Description

The Susumu RL-3264-6-R010-FN is a precision thin film chip resistor designed for accurate and stable performance in electronic circuits. With a low resistance value, this resistor is particularly suitable for current sensing and other applications requiring precise resistance values. The 'FN' designation likely signifies a tighter tolerance or enhanced performance characteristics compared to standard models.

Applications:

  • Current sensing in power supplies and motor control
  • Feedback resistors in amplifier circuits
  • Precision voltage dividers
  • Instrumentation amplifiers
  • Battery management systems
  • Automotive electronics

Features:

  • Resistance Value: 0.010 Ohms (R010)
  • Tolerance: Likely ±1% or better (FN likely indicates tighter tolerance)
  • TCR (Temperature Coefficient of Resistance): ±25 ppm/°C
  • Power Rating: 0.25W
  • Thin Film Construction: Offers excellent stability and low noise performance.
  • Compact Size: 1206 (3216 metric) package for surface mount technology (SMT).
  • RoHS Compliant: Lead-free and environmentally friendly.

Benefits:

  • High Accuracy: Provides precise and reliable current or voltage measurements.
  • Stable Performance: Maintains a consistent resistance value over a wide temperature range.
  • Low Noise: Minimizes unwanted signal interference.
  • Space Saving: Allows for high-density circuit designs.
  • Long-Term Reliability: Ensures consistent performance over time.

Additional Details:

The RL-3264 series from Susumu utilizes thin film technology to achieve tight tolerances and low temperature coefficients of resistance. The resistor consists of a thin film resistive element deposited on a ceramic substrate, providing excellent electrical and thermal properties. The terminations are plated with nickel and tin, ensuring good solderability.

The '6' in the part number indicates the power rating and physical size of the resistor within the RL-3264 series. The 'FN' likely represents a tighter tolerance or other enhanced characteristics compared to the standard 'F' tolerance. The low resistance value of 0.010 Ohms is well-suited for current sensing applications, where a small voltage drop across the resistor is proportional to the current flow. The typical operating temperature range is -55°C to +155°C.

When selecting a resistor, consider factors such as power dissipation, operating temperature, and required tolerance. Susumu provides detailed datasheets for their products, offering comprehensive information to aid in the selection process. The RL-3264-6-R010-FN offers a combination of precision, stability, and compact size, making it suitable for various demanding applications where accurate current measurement or voltage division is crucial.

You May Also Be Interested in

Panasonic
RES 1K OHM 0.05% 1/4W 0805
Need more? Email Us
Vishay
RES SMD 49.9 OHM 1% 1/20W 0201
Lowest to $0.0284
Walsin Technology Corporation
RES 75K OHM 1% 1/8W 0805
Need more? Email Us
Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008
Panasonic
RES SMD 5.1K OHM 1% 1/10W 0603
Lowest to $0.0096
Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043
Rohm Semiconductor
RES 120 OHM 1% 1.5W 1206 WIDE
Need more? Email Us
Vishay
RES SMD 11.3K OHM 1% 1/16W 0402
Lowest to $0.0332
Yageo
RES 0.56 OHM 1% 1/8W 0805
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess