EN
  • EN
  • DE

RL-3264-6-R002-J

Part No RL-3264-6-R002-J
Manufacturer Susumu
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Susumu
Category Resistors
Family Chip Resistor - Surface Mount
Win Source Part Number 183241-RL-3264-6-R002-J
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RL-3264-6-R002-J CAD Model

Description

The Susumu RL-3264-6-R002-J is a precision thin film chip resistor, part of the RL series known for its stability and accuracy. This particular resistor is designed for applications requiring a very low resistance value with a tight tolerance. Its compact size makes it suitable for densely populated circuit boards.

Applications:

  • Current sensing circuits
  • Power supplies
  • Voltage dividers
  • Feedback loops in amplifiers
  • Precision instrumentation
  • High-accuracy measurement devices

Features:

  • Resistance Value: 0.002 Ohms (R002)
  • Tolerance: ±5% (J)
  • TCR (Temperature Coefficient of Resistance): ±25 ppm/°C
  • Power Rating: 0.25W
  • Thin Film Construction: Offers excellent stability and low noise.
  • Compact Size: 1206 (3216 metric) package for surface mount technology (SMT).
  • RoHS Compliant: Environmentally friendly and lead-free.

Benefits:

  • Accurate Current Measurement: Enables precise monitoring of current flow in circuits.
  • Stable Performance: Maintains a consistent resistance value over a wide temperature range.
  • Reduced Noise: Minimizes signal interference for sensitive applications.
  • Space-Saving Design: Allows for high-density mounting on PCBs.
  • Reliable Operation: Provides a durable and dependable solution for long-term use.

Additional Details:

The RL-3264 series from Susumu are constructed using a thin film resistive element on a high-quality ceramic substrate. The terminals are typically plated with nickel and tin for excellent solderability. The '6' in the part number refers to the resistor's power rating and physical dimensions within the RL-3264 series. The 'J' indicates a tolerance of ±5%.

The low resistance value of 0.002 Ohms makes this resistor ideal for current sensing applications, where a small voltage drop across the resistor is proportional to the current flowing through it. The thin film construction provides excellent stability and low noise, ensuring accurate and reliable measurements. The typical operating temperature range for this resistor is -55°C to +155°C.

Proper selection of a resistor involves considering factors such as power dissipation, operating temperature range, and required tolerance. Susumu provides comprehensive datasheets for their products, offering detailed specifications and performance characteristics to aid in the selection process. The RL-3264-6-R002-J offers a balance of precision and cost for applications where very tight tolerances are not required but stable, low-value resistance is essential.

You May Also Be Interested in

Vishay
RES SMD 49.9 OHM 1% 1/20W 0201
Lowest to $0.0284
Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008
Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us
Yageo
RES 26.7K OHM 1% 1/20W 0201
Lowest to $0.0007
Yageo
RES 30K OHM 0.1% 1/20W 0201
Lowest to $0.0647
Vishay
RES SMD 11.3K OHM 1% 1/16W 0402
Lowest to $0.0332
Yageo
RES SMD 1M OHM 5% 1/8W 0805
Lowest to $0.0118
Vishay
RES SMD 28.7K OHM 1% 1/10W 0603
Lowest to $0.0032
Yageo
RES 1.4K OHM 1% 1/20W 0201
Lowest to $0.0027

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess