EN
  • EN
  • DE

RL-3264-6-R002-F

Part No RL-3264-6-R002-F
Manufacturer Susumu
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Susumu
Category Resistors
Family Chip Resistor - Surface Mount
Win Source Part Number 183240-RL-3264-6-R002-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RL-3264-6-R002-F CAD Model

Description

The Susumu RL-3264-6-R002-F is a precision thin film chip resistor designed for high-accuracy applications. This resistor offers exceptional stability and reliability, making it suitable for use in a wide range of electronic circuits. Its compact size allows for high-density mounting on printed circuit boards, optimizing space utilization.

Applications:

  • Precision instrumentation
  • Medical devices
  • Automotive electronics
  • Industrial control systems
  • Audio equipment
  • Test and measurement equipment

Features:

  • Resistance Value: 0.002 Ohms (R002)
  • Tolerance: ±1% (F)
  • TCR (Temperature Coefficient of Resistance): ±25 ppm/°C
  • Power Rating: 0.25W
  • Thin Film Construction: Provides excellent stability and low noise.
  • Compact Size: 1206 (3216 metric) package for high-density mounting.
  • RoHS Compliant: Environmentally friendly, lead-free construction.

Benefits:

  • High Precision: Ensures accurate and reliable circuit performance.
  • Excellent Stability: Maintains consistent resistance value over a wide temperature range.
  • Low Noise: Minimizes signal interference for sensitive applications.
  • Compact Design: Enables efficient use of board space.
  • Long-Term Reliability: Offers a durable and dependable solution for demanding environments.

Additional Details:

The RL-3264 series from Susumu utilizes thin film technology to achieve tight tolerances and low TCR values. The resistor is constructed with a high-quality ceramic substrate and a thin film resistive element. The terminals are plated with nickel and tin to ensure excellent solderability. The operating temperature range is typically -55°C to +155°C.

This particular model, RL-3264-6-R002-F, has a resistance of 0.002 Ohms and a tolerance of ±1%. The '6' in the part number indicates the power rating and size of the component. The 'F' designates a tolerance of 1%. Susumu resistors are known for their superior quality and performance, making them a preferred choice for critical applications where accuracy and reliability are paramount.

When selecting a resistor, consider the power dissipation, operating temperature, and required tolerance for the specific application. Susumu provides detailed datasheets for their products, offering comprehensive information to aid in the selection process.

You May Also Be Interested in

Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033
Yageo
RES 47 OHM 1% 1/10W 0603
Lowest to $0.0015
Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043
Yageo
RES 0.56 OHM 1% 1/8W 0805
Need more? Email Us
Walsin Technology Corporation
RES 75K OHM 1% 1/8W 0805
Need more? Email Us
Yageo
RES SMD 16K OHM 5% 1/4W 1206
Lowest to $0.0053
Panasonic
RES SMD 1.8M OHM 1% 1/10W 0603
Lowest to $0.0038
Rohm Semiconductor
RES 120 OHM 1% 1.5W 1206 WIDE
Need more? Email Us
Yageo
RES SMD 22.6K OHM 1% 1/10W 0603
Lowest to $0.0022

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess