EN
  • EN
  • DE

PCMB104T-1R5MS

Part No PCMB104T-1R5MS
Manufacturer Susumu
Catalog Fixed Inductors
Description FIXED IND 1.5UH 16A 4.2 MOHM SMD / Power Choke Wirewound 1.5uH 20% 16A 0.0042Ohm DCR 4040 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Susumu
Series PCMB
Packaging Reel package
Inductance 1.5μH
Tolerance ±20%
Current Rating 16A
Current - Saturation 32A
Shielding Unshielded
DC Resistance (DCR) 4.2 mOhm Max
Mounting SMD
Package Nonstandard
Dimension 0.433" L x 0.394" W (11.00mm x 10.00mm)
Height - Seated (Maximum) 0.150" (3.80mm)
Win Source Part Number 791590-PCMB104T-1R5MS
Popularity Medium
Supply and Demand Status Limited
Family Name PCMB
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian PCMB104T-1R5MS CAD Model

Description

This inductor is part of the PCMB series and is manufactured by Susumu. It has an inductance of 1.5μH and a current rating of 16A, making it suitable for use in a range of electronic circuits.

  • Inductance: 1.5μH
  • Current Rating: 16A
  • Tolerance: ±20%
  • DC Resistance (DCR): 4.2 mOhm Max
  • Mounting: surface mount (SMD)
  • Dimensions: 0.433" L x 0.394" W (11.00mm x 10.00mm)
  • Height - seated (maximum): 0.150" (3.80mm)
  • Alternative Parts: CMLS104T-1R5MS, CMLB104T-1R5MS, PCMC104T-1R5MN
  • Manufacturer: Susumu
  • Estimated EOL Date: 2029

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2342 $61.7100
115+ $1.0127 $116.4605
180+ $0.9811 $176.5980
245+ $0.9494 $232.6030
315+ $0.9178 $289.1070
425+ $0.8228 $349.6900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess