EN
  • EN
  • DE

PCMB104E-6R8MS

Part No PCMB104E-6R8MS
Manufacturer Susumu
Catalog Fixed Inductors
Description FIXED IND 6.8UH 7.5A 24 MOHM SMD / Power Choke Wirewound 6.8uH 20% 7.5A 0.024Ohm DCR 4040 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Susumu
Series PCMB
Packaging Reel package
Inductance 6.8μH
Tolerance ±20%
Current Rating 7.5A
Current - Saturation 9.5A
Shielding Unshielded
DC Resistance (DCR) 24 mOhm Max
Mounting SMD
Package Nonstandard
Dimension 0.453" L x 0.394" W (11.50mm x 10.00mm)
Height - Seated (Maximum) 0.130" (3.30mm)
Win Source Part Number 791588-PCMB104E-6R8MS
Popularity Medium
Supply and Demand Status Limited
Family Name PCMB
Introduction Date October 23, 2008
ECCN EAR99
Country of Origin China, Japan
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PCMB104E-6R8MS CAD Model

Description

The Susumu PCMB104E-6R8MS is an inductor, coil, or choke suitable for various applications. This PCMB series inductor is designed for an unshielded shielding, SMD mounting, and a nonstandard package.

  • Shielding: unshielded
  • Mounting: SMD
  • Inductance: 6.8μH
  • DC Resistance (DCR): 24 mOhm
  • Current Rating: 7.5A
  • Tolerance: ±20%
  • Dimensions: 0.453" L x 0.394" W (11.50mm x 10.00mm)
  • Height: 0.130" (3.30mm)
  • Status: active
  • Manufactured In: China and Japan
  • Estimated EOL Date: 2027

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess