The PCMB103T-1R0MS is a power inductor manufactured by Susumu. It is designed for applications requiring an inductance value of 1.0 μH. This inductor features a compact size, shielded construction, and low DC resistance.
Applications:
- DC-DC converters
- Power supplies for portable devices
- High-frequency filtering circuits
- RF circuits
- Voltage regulators
Features:
- Small size (10.0 x 10.0 x 3.0 mm)
- Shielded construction for EMI reduction
- Low DC resistance
- High current handling capability
- Operating temperature range: -40°C to +125°C
- Inductance: 1.0 μH
- Tolerance: ±20%
Benefits:
- Saves space on the PCB
- Reduces electromagnetic interference
- Improves efficiency of power circuits
- Allows for high current applications
- Stable performance in varying temperatures
Additional Details:
The PCMB103T-1R0MS utilizes a ferrite core, allowing for the 1.0 μH inductance value. Shielding minimizes EMI, making it suitable for sensitive electronic devices. It is designed for Surface Mount Technology (SMT) assembly. The "1R0" indicates an inductance of 1.0 μH. The "MS" signifies standard tolerance.