EN
  • EN
  • DE

HTC0603-1E-R35-T35-L5

Part No HTC0603-1E-R35-T35-L5
Manufacturer Susumu
Catalog Thin Film Capacitors
Description CAP THIN FILM 0.35PF 25V 0201
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Susumu
Packaging Reel - TR
Status Obsolete(EOL)
Capacitance 0.35pF
Tolerance ±0.035pF
Voltage Rating 25V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C
Features General Purpose
Height - Seated (Max) 0.012" (0.31mm)
Win Source Part Number 112263-HTC0603-1E-R35-T35-L5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HTC0603-1E-R35-T35-L5 CAD Model

Description

The Susumu HTC0603-1E-R35-T35-L5 is a general-purpose capacitor with a capacitance of 0.35pF and a tolerance of ±0.035pF. It has a voltage rating of 25V and is mounted using SMD (SMT) technology. The seated height of the capacitor is 0.012" (0.31mm). The temperature range for operating is -40°C to 85°C. The Susumu HTC0603-1E-R35-T35-L5 is supplied in a reel - TR packaging and is now obsolete (EOL).

You May Also Be Interested in

TDK Corporation
CAP THIN FILM 0.2PF 16V 01005
Need more? Email Us
AVX Corp/Kyocera Corp
ACCU-F/P
Need more? Email Us
AVX Corp/Kyocera Corp
CAP THIN FILM 0.95PF 100V 0402
Need more? Email Us
AVX Corp/Kyocera Corp
ACCU-F/P
Need more? Email Us
AVX Corp/Kyocera Corp
CAP THIN FILM 1PF 50V 0201
Need more? Email Us
AVX Corp/Kyocera Corp
CAP THIN FILM 0.9PF 50V 0201
Need more? Email Us
AVX Corp/Kyocera Corp
CAP THIN FILM 0.35PF 100V 0201
Need more? Email Us
AVX Corp/Kyocera Corp
CAP THIN FILM 0.2PF 100V 0402
Need more? Email Us
AVX Corp/Kyocera Corp
CAP THIN FILM 0.4PF 100V 0402
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess