EN
  • EN
  • DE

ESLP1608V05

Part No ESLP1608V05
Manufacturer Surge Components
Catalog END - OF - LIFE
Description Multilayer Polymer ESD Suppressor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Surge Components
Win Source Part Number 1172761-ESLP1608V05
Manufacturer Homepage www.surgecomponents.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ESLP1608V05 CAD Model

Description

The ESLP1608V05 is a multilayer varistor designed for transient voltage suppression (TVS). It's manufactured by Surge Components and is primarily used for protecting sensitive electronic circuits from electrostatic discharge (ESD) and other transient overvoltage events. This component offers a fast response time and low clamping voltage, making it suitable for safeguarding a wide range of electronic devices.

Applications

  • Mobile phones
  • Tablets
  • Wearable devices
  • Digital cameras
  • Portable electronic equipment

Features

  • Multilayer construction
  • Fast response time
  • Low clamping voltage
  • Small 0603 package size (1.6mm x 0.8mm)
  • Bidirectional protection

Benefits

  • Effective ESD protection for sensitive circuits
  • Low clamping voltage minimizes stress on protected components
  • Fast response time ensures rapid suppression of transient events
  • Compact size allows for integration into space-constrained applications
  • Bidirectional capability simplifies circuit design

Additional Details

The ESLP1608V05 varistor is designed to quickly clamp transient overvoltages, diverting the excess energy away from the protected circuitry. Its multilayer construction provides excellent surge handling capabilities and ensures reliable performance over a wide range of operating conditions. The small 0603 package size makes it ideal for use in portable electronic devices where board space is at a premium. The varistor's bidirectional protection capability means it can protect circuits from both positive and negative voltage transients, simplifying circuit design and reducing the number of components required. Key specifications include the clamping voltage, capacitance, and peak pulse current rating. Consult the manufacturer's datasheet for detailed electrical characteristics, surge handling capabilities, and recommended operating conditions. This varistor offers a cost-effective solution for protecting sensitive electronics from the damaging effects of ESD and other transient voltage events.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess