EN
  • EN
  • DE

HV633PG

Part No HV633PG
Manufacturer Supertex, Inc
Catalog PMIC - Display Drivers
Description 32-Channel 128-Level Amplitude Gray-Shade Display Column Driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Supertex, Inc
Win Source Part Number 1182537-HV633PG
Manufacturer Homepage www.supertex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HV633PG CAD Model

Description

The Supertex HV633PG is a high voltage display driver designed to drive electroluminescent (EL) lamps and other capacitive loads. It is part of Supertex's family of display drivers, known for their efficiency and reliability in various display applications.

Applications:

  • Electroluminescent (EL) Displays: Driving EL panels in various applications such as dashboards, signage, and consumer electronics.
  • Vacuum Fluorescent Displays (VFD): Driving VFDs in applications such as automotive displays and industrial equipment.
  • Capacitive Load Driving: General-purpose driving of capacitive loads requiring high voltage.
  • Backlighting: Providing backlighting for LCDs and other display technologies.

Features:

  • High Voltage Output: Designed to generate high voltage levels required for driving EL lamps (typically up to 220V).
  • Low Supply Voltage: Operates from a low supply voltage, typically 3V to 5.5V.
  • Integrated Oscillator: Includes an internal oscillator for generating the driving frequency.
  • Adjustable Frequency and Voltage: Provides external pins for adjusting the driving frequency and voltage.
  • Low Quiescent Current: Minimizes power consumption when the display is not active.
  • Short Circuit Protection: Incorporates short circuit protection to prevent damage to the driver and the EL lamp.
  • Small Package: Available in compact packages like DIP or SOIC for space-constrained applications.

Benefits:

  • Efficient EL Lamp Driving: Provides efficient and reliable driving of EL lamps with minimal power consumption.
  • Adjustable Output: Allows for fine-tuning of the display brightness and contrast.
  • Protection Features: Integrated short circuit protection ensures reliable operation and prevents damage.
  • Compact Size: Small package options enable integration into space-constrained applications.
  • Simplified Design: Integrated oscillator and other features simplify the design process.

Additional Details:

The HV633PG typically utilizes an external inductor and capacitor to generate the required high voltage. The driving frequency can be adjusted by changing the value of an external resistor connected to the oscillator pin. The output voltage can be adjusted by changing the supply voltage or using an external potentiometer. The device is designed to minimize electromagnetic interference (EMI) and is suitable for use in sensitive applications. The operating temperature range typically extends from -40°C to +85°C. Proper thermal management is essential, especially when driving high power EL lamps. The HV633PG is a cost-effective solution for driving EL lamps and other capacitive loads in a wide range of applications.

You May Also Be Interested in

SG Micro Corp
TQFN-16-EP(3x3) Display Drivers RoHS
Lowest to $0.5821
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Raio
3V~3.6V LQFP-100(14x14) Display Drivers RoHS
Lowest to $13.0971
Texas Instruments
IC DMD CONTROLLER 516BGA
Lowest to $479.6459
Maxim Integrated
IC DRVR 7 SEGMNT 8 DIGIT 28PLCC
Need more? Email Us
Maxim Integrated
8-DIGIT LED DISPLAY DRIVER
Lowest to $14.5505
Texas Instruments
BCD-TO-SEVEN-SEGMENT DECODERS/DR
Lowest to $1.1422
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $62.5624
Harris Corporation
BCD-TO-SEVEN-SEGMENT LATCH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $85.4042 $85.4042
2+ $82.7350 $165.4700
3+ $80.0658 $240.1974
4+ $77.3977 $309.5908
5+ $69.3912 $346.9560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess