EN
  • EN
  • DE

SUPERMICRO SYS-2028U-TRTP+ - SuperServer SYS-2028U-TRTP+ X10DRU-i+ 2U 24x2.5

Part No SUPERMICRO SYS-2028U-TRTP+ - SuperServer SYS-2028U-TRTP+ X10DRU-i+ 2U 24x2.5
Manufacturer Supermicro
Catalog Server
Description Supermicro 2028U-TRTP+
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1435796-SUPERMICRO SYS-2028U-TRTP+ - SuperServer SYS-2028U-TRTP+ X10DRU-i+ 2U 24x2.5
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO SYS-2028U-TRTP+ - SuperServer SYS-2028U-TRTP+ X10DRU-i+ 2U 24x2.5 CAD Model

Description

The SUPERMICRO SYS-2028U-TRTP+ SuperServer is a versatile and high-density 2U rackmount server, designed for exceptional performance and scalability in data center and enterprise environments. This server is built on the Supermicro X10DRU-i+ motherboard, supporting dual Intel Xeon E5-2600 v3/v4 family processors that deliver exceptional processing power and energy efficiency. It accommodates 24x2.5"" hot-swappable drive bays, providing a highly flexible storage system that supports both SAS and SATA drives for high-capacity and high-speed storage solutions, including SSDs for performance-critical applications. The SYS-2028U-TRTP+ also features Supermicro's RSC R1UW-2E16 and RSC R1UW-E8R expansion slots for high bandwidth I/O expansion, four Gigabit Ethernet ports, and redundant 1000W Titanium Level (96%+) high-efficiency power supplies, ensuring high availability and reliability for mission-critical applications. Advanced thermal design and cooling systems enable this server to maintain optimal performance while minimizing power consumption, making it an eco-friendly choice for modern data centers.

You May Also Be Interested in

IBM
P7 740 Server - 4-Core 3.3GHz - PVM Enterprise
Need more? Email Us
IBM
P7 720 - 6-Core - 1xOS - UNLTD USERS - P10
Need more? Email Us
IBM
9117-MMD 64core 3,8Ghz
Need more? Email Us
IBM
P6 520 - 1-Core - V6R1 - 1 x OS - 35 USER - P05
Need more? Email Us
IBM
ESERVER I5 MODEL 570
Need more? Email Us
IBM
6-Core - V7R2 - 4 x OS - 60 User - P10
Need more? Email Us
IBM
P7+ 740 - 6-Core 4.2GHz - PVM STD - 1x5250 - P20
Need more? Email Us
IBM
P7 740 Server - 12-Core - V7R3 - 1xOS - P20
Need more? Email Us
IBM
iSeries System Unit -150/25 CPW - P05
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess