EN
  • EN
  • DE

SUPERMICRO SYS-2028U-TR4+ - SuperServer SYS-2028U-TR4+ X10DRU-i+ 2U 24x2.5

Part No SUPERMICRO SYS-2028U-TR4+ - SuperServer SYS-2028U-TR4+ X10DRU-i+ 2U 24x2.5
Manufacturer Supermicro
Catalog Server
Description Supermicro 2028U-TR4+
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1435843-SUPERMICRO SYS-2028U-TR4+ - SuperServer SYS-2028U-TR4+ X10DRU-i+ 2U 24x2.5
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO SYS-2028U-TR4+ - SuperServer SYS-2028U-TR4+ X10DRU-i+ 2U 24x2.5 CAD Model

Description

The SUPERMICRO SYS-2028U-TR4+ represents a powerful 2U rack-mounted server that caters to demanding data workloads with exceptional processing power and storage density. Anchored by the X10DRU-i+ motherboard, it supports Dual Intel Xeon E5-2600 v3/v4 series processors, blending performance with power efficiency. The system accommodates up to 1.5TB of DDR4 ECC RDIMM/LRDIMM memory, ensuring smooth operation for memory-intensive applications. Storage capacity is noteworthy, with 24 hot-swap 2.5"" bays, providing flexibility for deploying a mix of SSDs and HDDs for fast data access and ample storage space. Network connectivity is fortified with a dedicated IPMI port and optional add-on cards for 10GbE or Fibre Channel, enabling high-speed data transfer and expansive network integration. The server benefits from high-efficiency redundant power supplies and an advanced cooling design, keeping the system stable and reliable under heavy workloads. Designed for scalability and performance, the SYS-2028U-TR4+ is an excellent fit for enterprise-level applications, including databases, virtualization, and high-performance computing environments.

You May Also Be Interested in

IBM
P7+ 740 - 6-Core 4.2GHz - PVM STD - 1x5250 - P20
Need more? Email Us
IBM
P6 520 - 1-Core - V7R2 - 1 x OS - 40 USER - P05
Need more? Email Us
IBM
256GB mem, PVM Enterprise, AME
Need more? Email Us
IBM
6-core 3.0 GHz POWER7 720
Need more? Email Us
IBM
8408-44E 36Core 3,65Ghc
Need more? Email Us
IBM
9117-MMA 4CORE3,5GHZ
Need more? Email Us
IBM
9117-MMB 32core3,1Ghz 256GB mem all acti
Need more? Email Us
IBM
iSeries System Unit -150/25 CPW - P05
Need more? Email Us
IBM
9117-MMB 64c 3,1Ghz 768GB mem
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess