EN
  • EN
  • DE

SUPERMICRO MZ7LM1T9HCJM-SM - 1.92TB SSD 2.5 SATA 6G MIX MZ7LM1T9HCJM-00003

Part No SUPERMICRO MZ7LM1T9HCJM-SM - 1.92TB SSD 2.5 SATA 6G MIX MZ7LM1T9HCJM-00003
Manufacturer Supermicro
Catalog Hard Drives
Description 1.92TB SSD 2.5 SATA 6G MIX MZ7LM1T9HCJM-00003
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1435309-SUPERMICRO MZ7LM1T9HCJM-SM - 1.92TB SSD 2.5 SATA 6G MIX MZ7LM1T9HCJM-00003
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO MZ7LM1T9HCJM-SM - 1.92TB SSD 2.5 SATA 6G MIX MZ7LM1T9HCJM-00003 CAD Model

Description

The SUPERMICRO MZ7LM1T9HCJM-SM is a powerful enterprise-class Solid State Drive (SSD) with a large storage capacity of 1.92TB, designed to cater to a wide variety of data storage needs. This SSD is engineered for Mixed-Use (MU) applications, making it extremely versatile and capable of handling a balanced mix of read and write operations. It is particularly well-suited for environments that experience fluctuating workloads, such as virtual desktop infrastructures (VDI), online transaction processing (OLTP) systems, and email and messaging servers. The SSD utilizes a 2.5 inch SATA 6Gb/s interface for ease of integration into existing infrastructures and offers exceptional performance enhancements over traditional hard disk drives (HDDs). With Samsung's innovative V-NAND technology at its core, the MZ7LM1T9HCJM-00003 model provides higher efficiency, reliability, and endurance, ensuring that data is kept safe and accessible even under heavy use. Advanced features like end-to-end data protection, dynamic thermal guard protection, and a robust error correction code (ECC) algorithm further enhance the reliability and longevity of the drive. For enterprises seeking a responsive, reliable, and capacity-optimized storage solution, the SUPERMICRO MZ7LM1T9HCJM-SM SSD stands out as an excellent investment.

You May Also Be Interested in

CISCO
CISCO UCSC-NVMEHW-H800 - 800GB 2.5in U.2 HGST SN200 NVMe High Perf. High Endurance
Need more? Email Us
CISCO
Cisco UCS-SD76TBEM2NK9. SSD capacity: 7.6 TB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-HD6T7KEM. HDD size: 3.5", HDD capacity: 6 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
Cisco UCS-SD960GH61X-EV. SSD capacity: 960 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-S3260-28HD4 - Cisco UCS C3X60 Two row of drives containing 28 x 4TB (Total
Need more? Email Us
CISCO
Cisco UCS-HD8T7KL4KN. HDD capacity: 8 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
CISCO UCS-C3X60-G2SD48 - UCSC C3X60 480GB Boot SSD (Gen 2)
Need more? Email Us
CISCO
CISCO UCS-SD16TBKS4-EB - 1.6TB 2.5 inch Enterprise Value 6G SATA SSD (Boot)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess