EN
  • EN
  • DE

FUJITSU S26361-F3782-L617 - 32GB 4Rx4 PC3L-12800 DDR3 1600MHz

Part No FUJITSU S26361-F3782-L617 - 32GB 4Rx4 PC3L-12800 DDR3 1600MHz
Manufacturer Fujitsu Electronics America, Inc.
Catalog IT infrastructure Memory
Description Fujitsu 32GB PC3-12800. Component for: PC/Server, Internal memory: 32 GB, Memory layout (modules x size): 1 x 32 GB, Internal memory type: DDR3, Memory clock speed: 1600 MHz, Memory form factor: 240-pin DIMM, ECC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1403517-FUJITSU S26361-F3782-L617 - 32GB 4Rx4 PC3L-12800 DDR3 1600MHz
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU S26361-F3782-L617 - 32GB 4Rx4 PC3L-12800 DDR3 1600MHz CAD Model

Description

The FUJITSU S26361-F3782-L617 memory module offers an impressive 32GB of DDR3 memory, designed to significantly enhance server performance and capacity. Operating at a speed of 1600MHz and adhering to PC3L-12800 specifications, this module is optimized for efficient power consumption without sacrificing performance, making it an ideal upgrade for enterprise servers and data centers looking to improve their energy efficiency. Its 4Rx4 configuration indicates a quad-rank setup, which allows for higher density and reliability, essential for servers running high-load applications, virtualization environments, and complex databases. The integration of Low Voltage (LV) technology reduces heat output, further enhancing system stability and reliability over extended periods. This module also incorporates ECC (Error-Correcting Code) functionality, crucial for maintaining data integrity by correcting potential errors in real-time, thereby preventing data loss and system crashes. Upgrading servers with the FUJITSU S26361-F3782-L617 memory module empowers businesses with expanded capabilities to handle concurrent tasks more effectively, supports scalability for growing workloads, and lays the groundwork for a more productive and efficient IT infrastructure.

You May Also Be Interested in

Dell
4GB 2Rx8 PC3L-10600E DDR3-1333MHz
Need more? Email Us
Dell
128MB 16x72 PC100 100MHz
Need more? Email Us
Dell
Samsung M393B2G70QH0-YK0
Need more? Email Us
Dell
8GB 4Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
8GB 2Rx8 PC4-21300 DDR4-2666MHz - Half Height
Need more? Email Us
Dell
4GB 2Rx4 PC3-10600R DDR3-1333MHz
Need more? Email Us
Dell
DELL KTD-PE426D8/16G
Need more? Email Us
Dell
DELL HMA82GR7CJR8N-VK
Need more? Email Us
Dell
DELL M395T2953CZ4-CE65
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess