EN
  • EN
  • DE

SUPERMICRO MCX4121A-ACAT-SM - Mellanox ConnectX-4 LX DP 25GbE 2PORT SFP28

Part No SUPERMICRO MCX4121A-ACAT-SM - Mellanox ConnectX-4 LX DP 25GbE 2PORT SFP28
Manufacturer Supermicro
Catalog Network Cards
Description Mellanox ConnectX-4 LX DP 25GbE 2PORT SFP28
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1435705-SUPERMICRO MCX4121A-ACAT-SM - Mellanox ConnectX-4 LX DP 25GbE 2PORT SFP28
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO MCX4121A-ACAT-SM - Mellanox ConnectX-4 LX DP 25GbE 2PORT SFP28 CAD Model

Description

Introducing the SUPERMICRO MCX4121A-ACAT-SM, equipped with Mellanox ConnectX-4 LX technology, this dual-port 25GbE SFP28 network interface card heralds a new era of high-speed connectivity for advanced data centers and high-performance computing environments. The card's ability to support 25 Gigabit Ethernet per port, totaling a staggering 50 Gbps bandwidth, sets a new standard for network throughput, satisfying the ever-growing demand for higher network efficiency and lower latency. The inclusion of Mellanox’s ConnectX-4 LX technology ensures not just high-speed data transfer but also reliability, with support for advanced features like RDMA over Converged Ethernet (RoCE), which offers efficient, low-latency networking that significantly reduces CPU load. This is particularly beneficial in environments where any reduction in processing time is crucial, such as real-time data analysis and cloud computing. In addition to its superior performance, the SUPERMICRO MCX4121A-ACAT-SM boasts compatibility with a wide range of SFP28 transceivers and cables, providing flexibility in terms of network design and connectivity options. This versatility, combined with its efficiency and speed, makes it an exceptional choice for organizations looking to upgrade their network infrastructure to accommodate the demands of modern data-intensive applications.

You May Also Be Interested in

HP
HPE 5800 2-port 10GbE SFP+ Module
Need more? Email Us
HP
Hewlett Packard Enterprise 284848-001. Internal. Connectivity technology: Wired, Host interface: PCI-X, Interface: Ethernet. Product colour: Green, Metallic
Need more? Email Us
HP
Hewlett Packard Enterprise J9995A. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 8
Need more? Email Us
HP
HP NC112T PCIe Gigabit Ethernet Adapter (HP)
Need more? Email Us
HP
HP 12500 48-port Gig-T LEC Module
Need more? Email Us
HP
HP FlexNetwork 5500/5120 2-port 10GbE SFP+
Need more? Email Us
HP
HP PCI-E 4GB FC DUAL PORT HBA
Need more? Email Us
HP
HP NC364T 4-Port Gigabit Adapter (LP)
Need more? Email Us
HP
HP 5800 2-port 10GbE SFP+ Module
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess