EN
  • EN
  • DE

SUPERMICRO MCX353A-FCBT-SM - Mellanox ConnectX-3 40GbE 1PORT QSFP

Part No SUPERMICRO MCX353A-FCBT-SM - Mellanox ConnectX-3 40GbE 1PORT QSFP
Manufacturer Supermicro
Catalog Network Cards
Description Mellanox ConnectX-3 40GbE 1PORT QSFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1435671-SUPERMICRO MCX353A-FCBT-SM - Mellanox ConnectX-3 40GbE 1PORT QSFP
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO MCX353A-FCBT-SM - Mellanox ConnectX-3 40GbE 1PORT QSFP CAD Model

Description

Elevate your network to unprecedented levels of performance and efficiency with the SUPERMICRO MCX353A-FCBT-SM, featuring the Mellanox ConnectX-3 40GbE 1PORT QSFP technology. This cutting-edge network interface card (NIC) is tailored for high-density environments where bandwidth and speed are paramount. With a single QSFP port capable of delivering up to 40 Gigabit per second Ethernet speeds, this NIC is a powerhouse that can handle the most bandwidth-intensive tasks, such as real-time data analytics, scientific computing, and large-scale cloud services. The Mellanox ConnectX-3 technology underpinning this NIC is renowned for its reliability, low latency, and support for advanced networking features such as RDMA (Remote Direct Memory Access), which allows for high-throughput, low-latency networking with minimal CPU usage. This is particularly beneficial for applications that demand high levels of data parallelism and efficiency. Moreover, the SUPERMICRO MCX353A-FCBT-SM provides robust security features, including hardware offloading for IPsec and inline data encryption, ensuring that data remains secure during transit without imposing additional load on the server's CPU. Its compatibility with various QSFP modules also allows for flexible network configurations, facilitating both direct-attach copper and fiber optic connections. Investing in the SUPERMICRO MCX353A-FCBT-SM is a strategic move for any organization seeking to boost their network infrastructure with superior speed, flexibility, and security.

You May Also Be Interested in

HP
Hewlett Packard Enterprise 825110-B21. Ethernet LAN data rates: 100000 Mbit/s. Fiber optic connector: QSFP28. Host interface: PCI. Weight: 360 g
Need more? Email Us
HP
HP 10GBe 2-Port Network Card
Need more? Email Us
HP
HP NC360T PCI-E Dual Port Gigabit Server AdapterThe NC360T is a high performance PCI Express (PCIe) dual port, copper, gigabit network solution for ProLiant customers who demand the latest in dual port Ethernet network adapter bandwidth and features
Need more? Email Us
HP
HP FC2142SR 4GB 1-Port FC HBA
Need more? Email Us
HP
Hewlett Packard Enterprise J9995A. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 8
Need more? Email Us
HP
HPE Ethernet 1Gb 2-port 361T
Need more? Email Us
HP
Hewlett Packard Enterprise HPE SYNERGY 4820C 10/20/25GB CNA. Internal. Connectivity technology: Wired, Host interface: PCI Express, Interface: Ethernet
Need more? Email Us
HP
HP 4820C 10/20/25Gb CNA for Synergy 480 G10
Need more? Email Us
HP
HP 332T 1Gb 2-Port PCI Ethernet Adapter
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess