EN
  • EN
  • DE

SUPERMICRO MCP-290-41803-0N - Supermicro 3U-4U FatTwin/MicroBlade Rail Kit

Part No SUPERMICRO MCP-290-41803-0N - Supermicro 3U-4U FatTwin/MicroBlade Rail Kit
Manufacturer Supermicro
Catalog IT infrastructure Accessories
Description Supermicro 3U-4U FatTwin/MicroBlade Rail Kit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1434882-SUPERMICRO MCP-290-41803-0N - Supermicro 3U-4U FatTwin/MicroBlade Rail Kit
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO MCP-290-41803-0N - Supermicro 3U-4U FatTwin/MicroBlade Rail Kit CAD Model

Description

Designed with unparalleled precision, the SUPERMICRO MCP-290-41803-0N Rail Kit represents an essential accessory for mounting Supermicro's innovative 3U-4U FatTwin and MicroBlade server solutions. This rail kit embodies the dedication to quality and adaptability, hallmark traits of Supermicro accessories, ensuring that these advanced computing platforms are secured within data centers with unmatched reliability. Its adjustable design accommodates the unique form factors of both the FatTwin and MicroBlade chassis, providing a versatile mounting solution that guarantees a perfect fit within standard server racks. Beyond mere compatibility, this rail kit emphasizes ease of installation and maintenance, featuring mechanisms that simplify the process of sliding servers in and out of rack positions. This accentuates operational efficiency and minimizes the downtime associated with hardware upgrades or servicing. The construction of the rails ensures durability and the ability to support the weight and dynamics of the housed servers, safeguarding against vibrations and other potential disturbances. Opting for the SUPERMICRO MCP-290-41803-0N Rail Kit is a decision that ensures stability, convenience, and performance for Supermicro’s specialized server chassis, perfectly complementing their advanced capabilities.

You May Also Be Interested in

Dell
DELL HP725. Type: Front panel, Product colour: Black, Grey, Compatible products: PowerEdge R710
Need more? Email Us
Dell
DELL galvanised ears for switch w/8screws N2048P
Need more? Email Us
Dell
CADDY 3.5 14th 15th Dell
Need more? Email Us
Dell
FRONTBEZEL MD3060E
Need more? Email Us
Dell
Dell Brocade ears for switch w/4screws:
Need more? Email Us
Dell
CADDY COMPELLENT 3.5 XYRATEX /old Compellent model
Need more? Email Us
Dell
FRONTBEZEL R610
Need more? Email Us
Dell
CADDY EQUALLOGIC 2.5
Need more? Email Us
Dell
DS-6510B License
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess