EN
  • EN
  • DE

SUPERMICRO H33603-300-SM - 1.6TB SSD NVME PCI-E SSDPEDME016T4S P3600

Part No SUPERMICRO H33603-300-SM - 1.6TB SSD NVME PCI-E SSDPEDME016T4S P3600
Manufacturer Supermicro
Catalog Hard Drives
Description 1.6TB SSD NVME PCI-E SSDPEDME016T4S P3600
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1435348-SUPERMICRO H33603-300-SM - 1.6TB SSD NVME PCI-E SSDPEDME016T4S P3600
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO H33603-300-SM - 1.6TB SSD NVME PCI-E SSDPEDME016T4S P3600 CAD Model

Description

The SUPERMICRO H33603-300-SM offers a 1.6TB NVMe PCI-E SSD, model SSDPEDME016T4S, based on the Intel P3600 series. This SSD is engineered for high-speed data transfers and rapid access times, providing enterprise-grade reliability and endurance. Leveraging the NVMe interface and connected through PCI Express, it significantly reduces latency and boosts throughput, outclassing traditional SATA SSDs by orders of magnitude. This drive is designed for mission-critical applications, including real-time analytics, big data processing, and high-performance computing environments. Its robustness and speed make it an excellent choice for expanding storage in Supermicro servers, particularly where data accessibility and transfer rates are crucial. The high capacity ensures ample space for large datasets, while the drive's endurance and reliability minimize downtime, making it an essential component in data centers and intensive research environments.

You May Also Be Interested in

CISCO
CISCO UCS-PCI25-40010 - 400GB 2.5in SFF PCIe/NVMe Storage Intel P3700 High Endurance
Need more? Email Us
CISCO
CISCO UCS-SD16TBKS4-EB - 1.6TB 2.5 inch Enterprise Value 6G SATA SSD (Boot)
Need more? Email Us
CISCO
Cisco UCS-SD400H123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-SD78T6SB-EV - 7.6TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
Cisco UCS-HD24TB10K4KN
Need more? Email Us
CISCO
CISCO UCS-HY800GSAS3-EP - 800GB 3.5in Enterprise performance 12G SAS SSD (3X DWPD)
Need more? Email Us
CISCO
Cisco UCS-HY480G61X-EV. SSD capacity: 480 GB, Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD400G123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess