EN
  • EN
  • DE

SUPERMICRO CSE-847 - Supermicro SuperChassis 4U chassis 36x3.5

Part No SUPERMICRO CSE-847 - Supermicro SuperChassis 4U chassis 36x3.5
Manufacturer Supermicro
Catalog Chassis
Description Supermicro SuperChassis 4U chassis 36x3.5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Chassis
Win Source Part Number 1434943-SUPERMICRO CSE-847 - Supermicro SuperChassis 4U chassis 36x3.5
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO CSE-847 - Supermicro SuperChassis 4U chassis 36x3.5 CAD Model

Description

The SUPERMICRO CSE-847 SuperChassis is a robust 4U rackmount server chassis designed to accommodate high-density storage applications with support for up to 36x3.5"" drive bays. This expansive capacity makes it an ideal choice for enterprises requiring extensive storage capabilities for data center, file storage, and high-performance computing applications. The chassis is engineered for optimal airflow and cooling, featuring a comprehensive cooling system with high-efficiency fans and dedicated air channels to ensure that even the most demanding components operate within their thermal limits. The CSE-847 also supports a variety of motherboard sizes, providing flexibility for system builders to integrate a wide range of processors and memory configurations. With its tool-less design, the chassis simplifies maintenance and upgrades, minimizing downtime. Its robust construction and advanced cooling solutions make the SUPERMICRO CSE-847 SuperChassis a preferred choice for IT professionals seeking a reliable, high-capacity storage enclosure that delivers both performance and scalability.

You May Also Be Interested in

CISCO
Cisco Catalyst 4500/E-Series 10slot Chassis + Fan, w/o PSU
Need more? Email Us
CISCO
UCS 5108 Blade Server AC2 Chassis/0 PSU/8 fans/0
Need more? Email Us
CISCO
Cisco Catalyst 4506E
Need more? Email Us
CISCO
Cisco Catalyst WS-C4506
Need more? Email Us
CISCO
Cisco 7206VXR
Need more? Email Us
CISCO
Cisco Catalyst 6513-E
Need more? Email Us
CISCO
Cisco MDS 9509 Chassis
Need more? Email Us
CISCO
UCS C220 M6 Rack w/o CPU, mem, drives, 1U wSFF HDD
Need more? Email Us
CISCO
Cisco Catalyst 6504 Enhanced
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess