EN
  • EN
  • DE

SUPERMICRO CSE-846BE1C-R1K03JBO - Supermicro CSE-846 JBOD 4U 24x3.5

Part No SUPERMICRO CSE-846BE1C-R1K03JBO - Supermicro CSE-846 JBOD 4U 24x3.5
Manufacturer Supermicro
Catalog Storage Machines
Description Supermicro CSE-846 JBOD 4U 24x3.5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1435971-SUPERMICRO CSE-846BE1C-R1K03JBO - Supermicro CSE-846 JBOD 4U 24x3.5
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO CSE-846BE1C-R1K03JBO - Supermicro CSE-846 JBOD 4U 24x3.5 CAD Model

Description

The SUPERMICRO CSE-846BE1C-R1K03JBO is a 4U rack-mountable JBOD chassis, designed to meet the demands of high storage capacity needs in enterprise environments. It accommodates up to 24 hot-swappable 3.5-inch drive bays, providing a vast space for data storage and backup solutions. The chassis is equipped with a 1KW power supply, ensuring reliable power delivery for high-density storage applications. An efficient cooling system, incorporating high-performance fans and optimized airflow, maintains optimal temperatures, enabling the drives to perform reliably under continuous operation. The CSE-846BE1C-R1K03JBO's modular design and tool-less drive installation feature facilitate easy maintenance and upgrades, allowing IT staff to manage the storage infrastructure with minimal effort. Its compatibility with Supermicro motherboards enhances its adaptability, making it suitable for a wide range of use cases including data centers, cloud storage, and archival applications. Its robust construction and advanced features make it an ideal solution for organizations seeking to amplify their storage capabilities without compromising on performance or reliability.

You May Also Be Interested in

NetApp
NetApp FAS6290 Dual Controller
Need more? Email Us
Lenovo
Lenovo ThinkSystem DS6200 SFF SAS Dual Controller
Need more? Email Us
Lenovo
v3700 LFF with ACHK and ACHB
Need more? Email Us
NetApp
NetApp FAS2240-2 2.5 inch SAS
Need more? Email Us
Supermicro
Synology DS1813+ 8x3.5 NAS
Need more? Email Us
NetApp
NetApp 14LFF SATA 3G Expansion Shelf
Need more? Email Us
Lenovo
Lenovo ThinkSystem DS4200 LFF SAS Dual Controller
Need more? Email Us
NetApp
NetApp 24SFF 12G SAS Dual Controller Storage Array
Need more? Email Us
Supermicro
Supermicro CSE-847E26-RJBOD1
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess