EN
  • EN
  • DE

SUPERMICRO CSE-829U-X10DRU-I+ - Supermicro CSE-829U X10DRU-i+ 2U Server 12x3.5

Part No SUPERMICRO CSE-829U-X10DRU-I+ - Supermicro CSE-829U X10DRU-i+ 2U Server 12x3.5
Manufacturer Supermicro
Catalog Server
Description Supermicro CSE-829U X10DRU-i+ 2U Server 12x3.5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1435847-SUPERMICRO CSE-829U-X10DRU-I+ - Supermicro CSE-829U X10DRU-i+ 2U Server 12x3.5
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO CSE-829U-X10DRU-I+ - Supermicro CSE-829U X10DRU-i+ 2U Server 12x3.5 CAD Model

Description

The SUPERMICRO CSE-829U-X10DRU-I+ is a versatile 2U server designed for a wide range of business applications, from file and print services to web hosting and virtualization. It features the X10DRU-i+ motherboard, which supports Dual Intel Xeon E5-2600 v3/v4 series processors, providing significant processing power for applications that demand high performance. The server accommodates up to 1.5TB of DDR4 ECC RDIMM/LRDIMM memory, ensuring smooth operation under heavy workloads. Storage flexibility is a key strength, with 12 hot-swap 3.5"" drive bays providing ample space for data storage needs, and additional options for SSDs to enhance performance speeds. It includes dual Gigabit Ethernet for robust network connectivity and a dedicated port for IPMI 2.0 remote management, enhancing the manageability of the system in data center environments. The server's architecture is designed for easy maintenance and scalability, featuring redundant power supplies and efficient cooling mechanisms to ensure reliable, round-the-clock operation. The CSE-829U-X10DRU-I+ is an excellent choice for businesses seeking a powerful and expandable server solution that can grow with their needs.

You May Also Be Interested in

IBM
9009-42A-8CORE-EP1E
Need more? Email Us
IBM
P7 720 - 6-Core - 1xOS - UNLTD USERS - P10
Need more? Email Us
IBM
SYSTEM i 9406 MODEL 525
Need more? Email Us
IBM
S814 Server - 6-Core - 6 x OS - Un-Ltd Users - P10
Need more? Email Us
IBM
256GB mem, PVM Enterprise, AME
Need more? Email Us
IBM
6-core 3.0 GHz POWER7 720
Need more? Email Us
IBM
E8B 12core3,3Ghz ( 2 x 8335 )
Need more? Email Us
IBM
IBM POWER S922 Server - 16-Core 3.4 - 3.9 GHZ
Need more? Email Us
IBM
9008-22L-8CORE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess