EN
  • EN
  • DE

SUPERMICRO CSE-119U-X10DRU-I+ - Supermicro CSE-119U X10DRU-I+ 1U Server 10x2.5

Part No SUPERMICRO CSE-119U-X10DRU-I+ - Supermicro CSE-119U X10DRU-I+ 1U Server 10x2.5
Manufacturer Supermicro
Catalog Server
Description Supermicro CSE-119U X10DRU-I+ 1U Server 10x2.5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1435811-SUPERMICRO CSE-119U-X10DRU-I+ - Supermicro CSE-119U X10DRU-I+ 1U Server 10x2.5
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO CSE-119U-X10DRU-I+ - Supermicro CSE-119U X10DRU-I+ 1U Server 10x2.5 CAD Model

Description

The SUPERMICRO CSE-119U-X10DRU-I+ is a robust 1U rackmount server chassis specifically configured to host the Supermicro X10DRU-I+ motherboard, delivering exceptional performance for modern data center operations. This server chassis features 10x2.5-inch hot-swappable drive bays, allowing for substantial storage scalability and convenient maintenance. It is powered by an 800W high-efficiency redundant power supply, designed to ensure consistent and reliable power delivery for critical business applications. The server’s advanced cooling design effectively dissipates heat, maintaining optimal operating temperatures and ensuring the reliability and longevity of the server components. With support for IPMI 2.0 with dedicated LAN, this server enables comprehensive remote management capabilities, including server health monitoring and control over LAN, facilitating efficient IT administration from afar. Tailored for high-performance computing (HPC), large-scale virtualization, and extensive enterprise-level databases, the CSE-119U-X10DRU-I+ combines high-density storage, scalable performance, and exceptional reliability, making it an ideal solution for demanding data-center environments.

You May Also Be Interested in

IBM
9117 Model MMB 16core3,1Ghz
Need more? Email Us
IBM
P7 720 - 6-Core - 1xOS - UNLTD USERS - P10
Need more? Email Us
IBM
S814 Server - 6-Core - 6 x OS - Un-Ltd Users - P10
Need more? Email Us
IBM
9117-MMD 64core 3,8Ghz
Need more? Email Us
IBM
8202-E4C 4C 3.0GHz tower version ( 7567 )
Need more? Email Us
IBM
9008-22L-8CORE
Need more? Email Us
IBM
SYSTEM i 9406 MODEL 525
Need more? Email Us
IBM
9080-MME-4.02GHZ–32Core
Need more? Email Us
IBM
P6 520 - 1-Core - V6R1 - 1 x OS - 35 USER - P05
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess