EN
  • EN
  • DE

SUPERMICRO CM8066002030908 - Intel E5-2690v4 2.6GHz 14C 35M 135W

Part No SUPERMICRO CM8066002030908 - Intel E5-2690v4 2.6GHz 14C 35M 135W
Manufacturer Supermicro
Catalog CPU
Description Intel Xeon E5-2690V4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1435111-SUPERMICRO CM8066002030908 - Intel E5-2690v4 2.6GHz 14C 35M 135W
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO CM8066002030908 - Intel E5-2690v4 2.6GHz 14C 35M 135W CAD Model

Description

The SUPERMICRO CM8066002030908 comes equipped with the Intel Xeon E5-2690v4 processor, a powerhouse designed to meet the demands of the most rigorous computing environments. This 14-core processor, with hyper-threading capability to handle up to 28 threads, operates at a base frequency of 2.6GHz. It features a substantial 35MB of cache, facilitating quick access to frequently used data and enhancing the performance of applications ranging from large databases to complex scientific computations. The E5-2690v4 is designed to deliver both performance and efficiency with a thermal design power (TDP) of 135W, balancing operational power consumption with raw computing power. It supports advanced DDR4 memory, which offers higher transfer rates and lower voltage compared to previous memory technologies, enhancing overall system responsiveness and multitasking capabilities. Equipped with Intel's Turbo Boost Technology 2.0, the processor intelligently increases its clock speed in response to workload demands, ensuring optimal performance for high-end server applications. The integration of Intel vPro technology enables robust security features and remote management capabilities, ideal for enterprise data centers requiring secure, efficient, and manageable computing resources. The CM8066002030908 processor represents a solid investment for businesses aiming to bolster their server performance with a reliable, high-capacity Intel Xeon processor.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
E5-2667v3 3.20GHz 8C 20M 135W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-6144-V5, 3.5 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8527-V10 - Intel Xeon Processor E3-1230, 3.2 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-5115-V5, 2.4 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8654-V10 - Intel Xeon Processor E5-2450 2.1 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-3106-V5, 1.7 GHz
Need more? Email Us
EMC
EMC CPU Heatsink
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel SILVER 4210R 2.40GHz 10C 13.75M 100W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Gold 6252 2.1GHz 24C 35.75MB 150W
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess