EN
  • EN
  • DE

SUPERMICRO CM8063501374901 - Intel E5-2680v2 2.80GHz 10C 25MB

Part No SUPERMICRO CM8063501374901 - Intel E5-2680v2 2.80GHz 10C 25MB
Manufacturer Supermicro
Catalog CPU
Description Intel E5-2680v2 2.80GHz 10C 25MB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1435093-SUPERMICRO CM8063501374901 - Intel E5-2680v2 2.80GHz 10C 25MB
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO CM8063501374901 - Intel E5-2680v2 2.80GHz 10C 25MB CAD Model

Description

The SUPERMICRO CM8063501374901 processor, powered by the Intel Xeon E5-2680v2, is engineered to deliver robust performance for servers and workstations. Operating at a base frequency of 2.80GHz, this CPU can dynamically increase its clock speed with Intel Turbo Boost Technology, ensuring it can handle peak loads efficiently. It features 10 cores and 20 threads, making it well-suited for environments where multitasking and running concurrent applications are common. With a 25MB smart cache, this processor is adept at reducing data access latency by storing critical information close to the processing core. The Intel E5-2680v2 is designed with a 130W thermal design power (TDP), providing a favorable balance between performance and energy efficiency. This CPU supports DDR3 memory technology, which contributes to its efficient handling of diverse workloads despite the emergence of DDR4 memory. Manufactured using Intel's 22nm technology, it offers significant improvements in performance and energy consumption over its predecessors. This processor is a suitable option for businesses that require a dependable and energy-efficient CPU for complex computations, virtualization, and database applications.

You May Also Be Interested in

Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess