EN
  • EN
  • DE

SUPERMICRO CBL-SAST-0593 - Supermicro MiniSAS HD to MiniSAS HD 60cm Cable

Part No SUPERMICRO CBL-SAST-0593 - Supermicro MiniSAS HD to MiniSAS HD 60cm Cable
Manufacturer Supermicro
Catalog Cables
Description Supermicro CBL-SAST-0593
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1434939-SUPERMICRO CBL-SAST-0593 - Supermicro MiniSAS HD to MiniSAS HD 60cm Cable
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO CBL-SAST-0593 - Supermicro MiniSAS HD to MiniSAS HD 60cm Cable CAD Model

Description

The SUPERMICRO CBL-SAST-0593 is a high-quality internal cable designed to connect high-speed storage interfaces within a server or storage array. This 60cm cable is equipped with MiniSAS HD SFF-8643 connectors on both ends, making it suitable for systems that require the high-throughput capabilities of SAS 3.0 12Gbps interconnects. It is ideal for linking SAS hard drives, solid-state drives, or SAS expanders to a motherboard or backplane, ensuring fast and reliable data transfer rates. The length and build quality of the cable offer flexibility in system layout and are crafted to facilitate optimal airflow and ease of maintenance within tight server enclosures. Constructed with precision and adhering to Supermicro's strict quality control standards, the CBL-SAST-0593 is a durable and efficient solution for complex storage configurations that demand the best in performance and reliability.

You May Also Be Interested in

NetApp
NetApp X6557 Cable SAS 0.5M
Need more? Email Us
NetApp
NetApp 10M QSFP to QSFP Cable
Need more? Email Us
NetApp
Netapp 5M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
NetApp 2M SFP+-SFP+ Cable
Need more? Email Us
Supermicro
Supermicro CBL-0315LThe Supermicro CBL-0315L enables SATA flat straight-straight with latch connections for storage
Need more? Email Us
NetApp
Netapp 15M LC - LC Fibre Cable
Need more? Email Us
NetApp
NetApp 5m SAS MiniSAS Cable
Need more? Email Us
Supermicro
Supermicro Internal MiniSAS HD 0.7 m
Need more? Email Us
NetApp
NetApp 0.5M RJ45-RJ45 Ethernet Cable
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess