EN
  • EN
  • DE

SUPERMICRO AT80614006954AA - Intel E5603 1.6GHz 4C 4M 80W

Part No SUPERMICRO AT80614006954AA - Intel E5603 1.6GHz 4C 4M 80W
Manufacturer Supermicro
Catalog CPU
Description Intel E5603 1.6GHz 4C 4M 80W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1435119-SUPERMICRO AT80614006954AA - Intel E5603 1.6GHz 4C 4M 80W
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO AT80614006954AA - Intel E5603 1.6GHz 4C 4M 80W CAD Model

Description

The SUPERMICRO AT80614006954AA harnesses the Intel E5603 processor, designed for budget-conscious environments that require dependable server performance. With a clock speed of 1.6GHz, four cores, and 4MB of cache, it offers essential computational capabilities for light workloads and basic server tasks. Its 80W TDP ensures that the processor remains energy-efficient, ideal for organizations looking to minimize energy consumption while maintaining reliable server operations. Although it lacks support for Intel Hyper-Threading Technology, its quad-core architecture provides a solid base for running applications that do not demand intensive multi-threaded processing. This makes the Intel E5603 an excellent choice for small businesses or entry-level server deployments, fully compatible with Supermicro's range of server products, guaranteeing seamless integration and stable performance.

You May Also Be Interested in

Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Intel
CM8070104423707SRH6F Intel CPU - Central Processing Units Intel Core i3-10100TE Processor (6M Cache, up to 3.60 GHz) FC-LGA14C, Tray datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess