EN
  • EN
  • DE

SUPERMICRO AT80614005073AB - Intel E5620 2.4GHz 4C 12M 80W

Part No SUPERMICRO AT80614005073AB - Intel E5620 2.4GHz 4C 12M 80W
Manufacturer Supermicro
Catalog CPU
Description Intel E5620 2.4GHz 4C 12M 80W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1435138-SUPERMICRO AT80614005073AB - Intel E5620 2.4GHz 4C 12M 80W
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO AT80614005073AB - Intel E5620 2.4GHz 4C 12M 80W CAD Model

Description

The SUPERMICRO AT80614005073AB leverages the capabilities of the Intel E5620 processor, providing a solid foundation for dependable and efficient server platforms. This quad-core processor operates at a frequency of 2.4GHz and maintains a thermal design power (TDP) of 80W, representing an optimal balance between processing power and energy consumption. With a 12MB cache, it significantly enhances data access speed, leading to faster processing times and improved overall system performance. The E5620 is based on the Westmere EP architecture, which provides notable improvements in performance, power efficiency, and security through features like AES New Instructions. It also supports Intel Hyper-Threading Technology, effectively doubling the processing threads and significantly boosting the server's capability to manage multi-threaded applications and tasks. The inclusion of Intel Virtualization Technology enhances server virtualization, optimizing resource utilization and operational flexibility. Compatible with Supermicro platforms, this processor is an excellent choice for organizations seeking to bolster their server infrastructure with reliable, efficient, and high-performing computing resources.

You May Also Be Interested in

Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Intel
CM8070104423707SRH6F Intel CPU - Central Processing Units Intel Core i3-10100TE Processor (6M Cache, up to 3.60 GHz) FC-LGA14C, Tray datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess