EN
  • EN
  • DE

SUPERMICRO AT80614003597AC - Intel E5645 2.4GHz 6C 12M 80W

Part No SUPERMICRO AT80614003597AC - Intel E5645 2.4GHz 6C 12M 80W
Manufacturer Supermicro
Catalog CPU
Description Intel E5645 2.4GHz 6C 12M 80W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1435059-SUPERMICRO AT80614003597AC - Intel E5645 2.4GHz 6C 12M 80W
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO AT80614003597AC - Intel E5645 2.4GHz 6C 12M 80W CAD Model

Description

The SUPERMICRO AT80614003597AC is powered by the Intel E5645 processor, delivering superior performance for server and compute-intensive environments. This six-core processor boasts a clock speed of 2.4GHz, delivering robust performance with a balanced thermal design power (TDP) of 80W, ensuring energy efficiency alongside powerful computing capabilities. The processor features a 12MB cache, optimizing data access speeds and significantly enhancing performance for complex operations and workloads. Built on Intel's Westmere microarchitecture, it offers advancements in processing power and efficiency, including support for AES New Instructions for enhanced security. The E5645 supports Intel Hyper-Threading Technology, enabling it to handle up to 12 threads simultaneously, which improves multitasking and enhances server throughput. Additionally, Intel Virtualization Technology is supported, allowing for efficient and flexible virtual server environments. This processor's compatibility with Supermicro platforms ensures that it can be seamlessly integrated into existing server infrastructures, making it an ideal option for businesses looking to upgrade their server performance and capability.

You May Also Be Interested in

Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess