EN
  • EN
  • DE

SNK-P0077PW

Part No SNK-P0077PW
Manufacturer Supermicro
Catalog CPU
Description Supermicro SNK-P0077PW Heat Sink CPU 1U Passive LGA-4189
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1438905-SNK-P0077PW
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SNK-P0077PW CAD Model

Description

The Supermicro SNK-P0077PW is a specialized heat sink designed for use in 1U server environments, particularly for CPUs in the LGA-4189 socket category. Manufactured by Supermicro, a company renowned for its high-quality server solutions, this passive heat sink is engineered to provide efficient cooling without the use of active fans. This design choice is crucial for densely packed server racks where airflow and space are limited, and noise reduction is a priority. The SNK-P0077PW is made from premium materials that ensure excellent heat dissipation, protecting your server's CPU from overheating and potential thermal throttling under heavy loads. Its passive nature makes it an energy-efficient choice, reducing the overall power consumption of your server system. Ideal for data centers, networking infrastructure, and enterprise-level applications, this Supermicro heat sink combines durability, efficiency, and effectiveness in cooling high-performance server CPUs.

You May Also Be Interested in

Supermicro
Intel E5-4620v3 2.00GHz 10C 25M 105W
Need more? Email Us
Supermicro
Intel GOLD 6136 3.00GHz 12C 24.75M 150W
Need more? Email Us
Supermicro
Intel Gold 6252 2.1GHz 24C 35.75MB 150W
Need more? Email Us
Supermicro
AMD EPYC 7F52 3.5GHz 16C 256M 240W UNLOCKED
Need more? Email Us
Supermicro
AMD EPYC 7252 3.20GHz 8C 64M 120W UNLOCKED
Need more? Email Us
Supermicro
Intel GOLD 6154 3.00GHz 18C 24.75M 200W
Need more? Email Us
Supermicro
Intel E5420 2.5GHz 4C 12M 80W
Need more? Email Us
Supermicro
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Supermicro
Intel E7-4820v4 2.00GHz 10C 25M 115W
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess