EN
  • EN
  • DE

SNK-P0068APS4

Part No SNK-P0068APS4
Manufacturer Supermicro
Catalog CPU
Description 2U Active CPU Heat Sink Socket LGA3647-0
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1438852-SNK-P0068APS4
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SNK-P0068APS4 CAD Model

Description

The SNK-P0068APS4 is an advanced 2U Active CPU Heat Sink designed by Supermicro for the LGA3647-0 socket, primarily used in Intel's powerful Xeon processor families. This particular model is tailored for server and high-performance computing applications requiring robust cooling solutions. It is engineered to deliver exceptional thermal management in compact 2U server environments where space and airflow are at a premium. The heat sink features a precision-engineered fan and fin structure that maximizes heat dissipation, ensuring that the processor operates within optimal thermal parameters for reliability and performance. Supermicro's expertise in server technology is evident in the SNK-P0068APS4's design, which integrates seamlessly with their motherboards and chassis, guaranteeing compatibility and maximizing cooling efficiency. This product is an essential component for IT professionals and organizations aiming to build or upgrade high-density server solutions with dependable cooling capabilities.

You May Also Be Interested in

Supermicro
Intel Xeon E5-2620V4
Need more? Email Us
Supermicro
Intel E3-1265Lv3 2.50GHz 4C 8M 45W
Need more? Email Us
Supermicro
Intel Xeon E5-2650LV4
Need more? Email Us
Supermicro
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Supermicro
Intel E5345 2.33GHz 4C 8M 80W
Need more? Email Us
Supermicro
Intel GOLD 6154 3.00GHz 18C 24.75M 200W
Need more? Email Us
Supermicro
Intel Gold 6252 2.1GHz 24C 35.75MB 150W
Need more? Email Us
Supermicro
Intel E5-2407 2.2GHz 4C 10M 80W
Need more? Email Us
Supermicro
Intel E5640 2.66GHz 4C 8M 80W
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess