EN
  • EN
  • DE

SPHR8208T

Part No SPHR8208T
Manufacturer Sunplus
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SUNPLUS
Win Source Part Number 338660-SPHR8208T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPHR8208T CAD Model

Description

The SPHR8208T is a DVD player system-on-a-chip (SoC) solution from Sunplus Technology. This integrated circuit is designed for use in DVD players, providing the necessary hardware and functionality to decode and play DVD content. It's part of the Sunplus family of DVD player chipsets.

Applications:

  • DVD Players (Consumer Electronics)
  • Portable DVD Players
  • DVD-based Car Entertainment Systems
  • Home Theater Systems

Features:

  • DVD Playback Support: Handles the decoding and playback of standard DVD-Video discs.
  • Multiple Format Compatibility: Supports various video formats including MPEG-1, MPEG-2, and potentially MPEG-4/DivX depending on the specific implementation.
  • Audio Decoding: Integrates audio decoders for formats like Dolby Digital (AC-3) and MPEG audio.
  • Video Output: Offers standard video output options such as composite, component, and S-Video.
  • On-Screen Display (OSD): Supports an OSD for menu navigation and player control.
  • Copy Protection: Includes Macrovision copy protection to prevent unauthorized duplication of DVD content.
  • Region Code Support: Can be configured to support different DVD region codes.
  • Progressive Scan Output: Enables progressive scan video output for improved picture quality on compatible displays.

Benefits:

  • Integrated Solution: Reduces the number of external components required for a DVD player, leading to lower manufacturing costs.
  • Cost-Effective: Provides a balance of features and performance at a competitive price point.
  • Standard DVD Playback: Ensures compatibility with standard DVD-Video discs.
  • Easy Integration: Simplifies the design and manufacturing process for DVD player manufacturers.
  • Reliable Performance: Offers stable and reliable DVD playback performance.

Additional Details:

The SPHR8208T typically incorporates a CPU core, memory controller, and various input/output interfaces. It handles the decoding of both video and audio data from the DVD disc, and outputs the resulting signals to the appropriate display and audio devices. Software and firmware are required to control the chip's functions and provide the user interface. The specific capabilities and performance characteristics can vary depending on the software implementation and any additional components used in the DVD player design.

You May Also Be Interested in

Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess