The HV831MG from Microchip Technology is a state-of-the-art, high-voltage electroluminescent (EL) lamp driver that is specifically designed to drive EL lamps with up to 150 nF of capacitance. This integrated circuit (IC) provides a compact and efficient solution for powering EL backlights found in a variety of applications, from mobile devices and handheld instruments to automotive and industrial control panels.
Key Features
- High-Voltage Output: The HV831MG is capable of generating an output voltage high enough to drive EL lamps effectively, ensuring consistent and bright illumination.
- Low Power Consumption: Designed with energy efficiency in mind, this driver IC consumes minimal power, making it ideal for battery-powered applications.
- Integrated Oscillator: The built-in oscillator simplifies the circuit design by eliminating the need for external components, thus saving space and reducing system complexity.
- Adjustable Brightness: With an external resistor, users can easily adjust the brightness of the EL lamp to suit their specific requirements.
- Compact Package: The HV831MG comes in a space-saving 8-pin SOIC package, perfect for applications where board space is at a premium.
Applications
- Mobile phones and PDAs
- Portable instrumentation
- Automotive interior lighting
- Industrial control panel backlighting
With its robust design and versatile features, the HV831MG is an excellent choice for designers looking to enhance the visual appeal and functionality of their products with high-quality EL backlighting. Microchip Technology's commitment to reliability and performance is evident in this driver IC, making it a go-to solution for high-voltage EL lamp driving requirements.
Technical Specifications
- Supply Voltage: 2.0V to 5.5V
- Output Voltage: Up to 220Vpp
- Lamp Capacitance: Up to 150 nF
- Operating Temperature: -40°C to +85°C
- Package: 8-pin SOIC
For more detailed information, datasheets, and support resources, interested parties are encouraged to visit Microchip Technology's official website or contact their local sales representative.