EN
  • EN
  • DE

1SMB440A

Part No 1SMB440A
Manufacturer SUNMATE electronic Co., LTD
Catalog Hard To Find
Description SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SUNMATE electronic Co., LTD
Win Source Part Number 1122524-1SMB440A
Manufacturer Homepage www.sunmate.tw/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1SMB440A CAD Model

Description

The 1SMB440A is a transient voltage suppression (TVS) diode manufactured by SUNMATE electronic Co., LTD. It is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), inductive load switching, and other transient voltage events. This diode is part of the 1SMB series, which is known for its robust surge handling capability and fast response time.

Applications:

  • Protection of I/O interfaces in computers and peripherals
  • Surge protection for communication lines (e.g., RS-232, RS-485)
  • Protection of power supplies from voltage transients
  • ESD protection for electronic equipment
  • Automotive electronics protection

Features:

  • Unidirectional configuration
  • Stand-off Voltage: 40V
  • Peak Pulse Power: 600W
  • Low clamping voltage
  • Fast response time
  • Excellent clamping capability
  • Small SMB (DO-214AA) package
  • RoHS compliant

Benefits:

  • Protects sensitive electronic components from damage due to voltage transients
  • Improves the reliability and longevity of electronic equipment
  • Reduces downtime and maintenance costs
  • Provides robust surge protection
  • Facilitates easy assembly with SMB package
  • Complies with environmental regulations

Additional Details:

The 1SMB440A TVS diode operates by clamping the voltage to a safe level when a transient voltage event occurs. When the voltage exceeds the stand-off voltage, the diode rapidly conducts, diverting the surge current away from the protected components. The low clamping voltage ensures that the voltage seen by the protected components remains within their safe operating range.

Technical Specifications:

  • Stand-off Voltage (Vrwm): 40V
  • Breakdown Voltage (Vbr): 44.4V - 49.1V
  • Clamping Voltage (Vc) @ Ipp: 64.8V
  • Peak Pulse Current (Ipp): 9.3A
  • Peak Pulse Power (Pppm): 600W
  • Operating Temperature: -55°C to +150°C

The SUNMATE 1SMB440A TVS diode is a reliable and effective solution for protecting electronic circuits from voltage transients. Its robust surge handling capability, fast response time, and low clamping voltage make it a popular choice for engineers designing sensitive electronic equipment.

You May Also Be Interested in

Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess