EN
  • EN
  • DE

SWPA6045S4R7MTB06

Part No SWPA6045S4R7MTB06
Manufacturer Sunlord
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1097496-SWPA6045S4R7MTB06
Categories OEM Parts( S )
Manufacturer Sunlord
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SWPA6045S4R7MTB06 CAD Model

Description

The SWPA6045S4R7MTB06 from Sunlord is a power inductor designed for demanding high-current applications, particularly in DC-DC converters and power management circuits. Its robust construction and shielded design make it suitable for use in environments where electromagnetic interference (EMI) needs to be minimized.

Applications

  • DC-DC Converters: Used as an energy storage component in step-up, step-down, and buck-boost converters.
  • Power Management Circuits: Employed for voltage regulation and filtering in various electronic devices.
  • LED Lighting: Integrated into LED driver circuits to provide stable current and voltage regulation.
  • Automotive Electronics: Used in automotive power systems for various applications, including engine control and infotainment systems.
  • Industrial Equipment: Found in power supplies and motor control circuits for industrial automation and control systems.

Features

  • Shielded Construction: Minimizes electromagnetic interference (EMI) and ensures stable performance in noisy environments.
  • High Saturation Current: Designed to handle large DC currents without significant inductance drop.
  • Wire-Wound Construction: Offers low DC resistance (DCR) for improved efficiency and reduced power losses.
  • Surface Mount Technology (SMT): Facilitates automated assembly and reduces manufacturing costs.
  • Operating Temperature Range: Wide operating temperature range ensures reliable operation in diverse environments.

Benefits

  • Reduced EMI: Shielded design effectively minimizes electromagnetic interference, improving overall system performance.
  • High Efficiency: Low DCR minimizes power dissipation, resulting in higher overall system efficiency.
  • Stable Performance: High saturation current ensures consistent inductance under varying load conditions.
  • Simplified Assembly: SMT construction facilitates automated assembly and reduces manufacturing costs.
  • Robust Design: Designed for reliable operation in demanding environments.

Additional Details

The SWPA6045S4R7MTB06 has an inductance value of 4.7µH. The 'B06' likely refers to a specific packaging or tolerance characteristic. This inductor is also compliant with RoHS standards, indicating its adherence to environmental regulations. Its robust design and high current handling capability make it well-suited for applications where reliability and efficiency are critical.

You May Also Be Interested in

Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess