EN
  • EN
  • DE

SWPA4018S4R7M

Part No SWPA4018S4R7M
Manufacturer Sunlord
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sunlord
Win Source Part Number 349884-SWPA4018S4R7M
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SWPA4018S4R7M CAD Model

Description

The SWPA4018S4R7M is a shielded power inductor produced by Sunlord. This component is designed to provide efficient power conversion and filtering in various electronic circuits. Its shielded construction is crucial for minimizing electromagnetic interference (EMI), making it suitable for sensitive applications. The compact form factor allows for use in space-constrained designs.

Applications:

  • DC-DC Converters
  • Power Management Systems
  • Buck and Boost Converters
  • Portable Electronic Devices
  • LED Lighting Drivers

Features:

  • Shielded Construction: Minimizes EMI radiation.
  • Compact Size: Dimensions of 4.0mm x 4.0mm x 1.8mm.
  • High Current Handling Capability: Capable of handling substantial current loads.
  • Low DC Resistance (DCR): Improves efficiency by reducing power loss.
  • Operating Temperature Range: Typically -40°C to +125°C.
  • RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Reduced EMI: Improves overall system performance by reducing interference with other components.
  • Space-Saving Design: Allows for smaller and more compact electronic devices.
  • Improved Efficiency: Low DCR minimizes power loss, leading to higher efficiency in power conversion circuits.
  • Reliable Performance: Designed for stable operation over a wide temperature range.
  • Environmentally Friendly: Complies with RoHS standards, reducing the use of hazardous materials.

Additional Details:

The SWPA4018S4R7M features an inductance value of 4.7µH with a tolerance that is generally around ±20%. The saturation current (Isat) and rated current (Irms) are important parameters to consider when selecting this inductor for a specific application. These values dictate the maximum current the inductor can handle before its inductance drops significantly or before it overheats, respectively. The shielded design uses a ferrite core to contain the magnetic field, which reduces electromagnetic emissions. The part number indicates its physical dimensions and inductance value. 'S' indicates the shielded nature of the product, while 'M' typically denotes the packaging style, usually tape and reel, suitable for automated assembly processes.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
875+ $0.0572 $50.0500
2,130+ $0.0470 $100.1100
3,300+ $0.0455 $150.1500
4,550+ $0.0440 $200.2000
5,870+ $0.0426 $250.0620
7,855+ $0.0382 $300.0610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 359,844 pieces
MOQ: 875 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess