EN
  • EN
  • DE

SWPA3010S2R2MT

Part No SWPA3010S2R2MT
Manufacturer Sunlord
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sunlord
Win Source Part Number 349849-SWPA3010S2R2MT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SWPA3010S2R2MT CAD Model

Description

The SWPA3010S2R2MT from Sunlord is a shielded power inductor specifically designed for applications requiring a compact size, high inductance, and excellent current handling capabilities. The device measures 3.0 x 3.0 x 1.0 mm. The '2R2' designation indicates an inductance value of 2.2µH.

Applications

  • DC-DC Converters: Commonly used in step-up (boost) and step-down (buck) converters.
  • Power Management Circuits: Ideal for voltage regulation in various electronic devices.
  • Mobile Devices: Suitable for power supplies in smartphones, tablets, and wearables.
  • Portable Electronics: Used in battery-powered devices to efficiently manage power.
  • LED Lighting: Employed in LED driver circuits for stable current control.

Features

  • Shielded Construction: Provides excellent EMI (Electromagnetic Interference) suppression.
  • Compact Size: Small footprint (3.0 x 3.0 x 1.0 mm) saves valuable board space.
  • High Saturation Current: Capable of handling high DC currents without significant inductance drop.
  • Low DC Resistance (DCR): Minimizes power losses and improves efficiency.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.

Benefits

  • Improved Efficiency: Low DCR contributes to reduced power dissipation and increased efficiency.
  • Reduced EMI: Shielded construction minimizes electromagnetic radiation, ensuring compliance with EMI regulations.
  • Space Saving: Small size enables high-density circuit designs.
  • Reliable Performance: Robust design ensures stable operation in demanding environments.
  • Easy Integration: SMT-compatible for seamless integration into automated assembly lines.

Additional Details

The SWPA3010S2R2MT inductor utilizes a ferrite core material, contributing to its high inductance and stable performance characteristics. It is RoHS compliant, adhering to environmental regulations regarding hazardous substances. The component's operating temperature range typically spans from -40°C to +125°C. Its saturation current is approximately 1.8A, with a rated current of around 1.6A. This inductor is frequently employed in DC-DC converters to stabilize voltage output in battery-powered systems, ensuring consistent and reliable performance even as the battery discharges.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
1,725+ $0.0335 $57.7875
4,170+ $0.0277 $115.5090
6,525+ $0.0266 $173.5650
9,095+ $0.0254 $231.0130
11,905+ $0.0243 $289.2915
15,790+ $0.0219 $345.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 204,000 pieces
MOQ: 1725 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess