EN
  • EN
  • DE

SWPA252012S1R5NT

Part No SWPA252012S1R5NT
Manufacturer Sunlord
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sunlord
Win Source Part Number 349841-SWPA252012S1R5NT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SWPA252012S1R5NT CAD Model

Description

The SWPA252012S1R5NT from Sunlord is a high-performance shielded power inductor designed for a wide range of applications requiring efficient power conversion and noise suppression. This inductor features a compact 2.5 x 2.0 x 1.2 mm footprint, making it ideal for space-constrained applications. The '1R5' in the part number indicates an inductance value of 1.5µH.

Applications

  • DC-DC converters: Step-up, step-down, and inverting converters.
  • Power supplies: For portable devices, consumer electronics, and industrial equipment.
  • Filtering circuits: Noise filtering in power lines.
  • Voltage regulators: Point-of-load (POL) regulators.
  • Mobile devices: Smartphones, tablets, and wearable devices.

Features

  • Shielded construction: Minimizes electromagnetic interference (EMI).
  • Compact size: 2.5 x 2.0 x 1.2 mm footprint for high-density designs.
  • High current handling: Supports significant DC current without saturation.
  • Low DC resistance (DCR): Reduces power losses and improves efficiency.
  • Excellent temperature stability: Reliable performance over a wide temperature range.

Benefits

  • Improved Efficiency: The low DCR minimizes power loss, leading to higher overall system efficiency.
  • Reduced EMI: The shielded construction reduces electromagnetic interference, simplifying compliance with regulatory standards.
  • Space Saving: The compact size allows for higher component density on the PCB.
  • Enhanced Reliability: Robust design ensures reliable performance in demanding environments.
  • Stable Performance: Excellent temperature stability ensures consistent performance across a wide operating temperature range.

Additional Details

The SWPA252012S1R5NT inductor is constructed with a ferrite core material, which contributes to its high inductance and excellent saturation characteristics. The inductor is RoHS compliant, ensuring that it meets environmental regulations. This component is designed for surface mount technology (SMT) assembly, making it compatible with automated manufacturing processes. Its operating temperature range is typically -40°C to +125°C. The saturation current is typically around 1.2A, and the rated current is around 1.0A. It's often used in battery-powered devices to boost the battery voltage to the required voltage for the other components.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess