The SLFB21-2R450G-05TF is a high-frequency inductor manufactured by Sunlord. It is designed for use in various RF and microwave applications. This inductor is characterized by its small size, high Q-factor, and excellent self-resonant frequency, making it suitable for impedance matching, filtering, and tuning circuits.
Applications
- RF front-end modules
- Wireless communication systems (e.g., Bluetooth, Wi-Fi, cellular)
- Matching networks
- Filtering circuits
- Oscillators
Features
- Small size (typically in a 0805 or similar package)
- High Q-factor
- Excellent self-resonant frequency (SRF)
- Tight tolerance
- RoHS compliant
Benefits
- Improved RF performance due to high Q-factor and SRF
- Reduced circuit board space
- Precise and reliable inductance value
- Suitable for high-frequency applications
- Environmentally friendly due to RoHS compliance
Technical Specifications
The SLFB21-2R450G-05TF has an inductance value of 2.4uH (2R4). Its tolerance is generally around 5%. The self-resonant frequency (SRF) is typically in the MHz range. The specific SRF, Q-factor, and DC resistance (DCR) values can be found in the Sunlord datasheet. This inductor is designed to operate over a wide temperature range and is available in a surface-mount package for automated assembly.
This inductor is a good choice for high-frequency applications where small size, high performance, and reliability are critical.