EN
  • EN
  • DE

SDWL1608C68NJSTF

Part No SDWL1608C68NJSTF
Manufacturer Sunlord
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sunlord
Category Inductors,Coils,Chokes
Family Fixed Inductors
Win Source Part Number 189106-SDWL1608C68NJSTF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SDWL1608C68NJSTF CAD Model

Description

The SDWL1608C68NJSTF is a wire-wound chip inductor manufactured by Sunlord. It is engineered for applications requiring precise inductance for impedance matching, filtering, and tuning within high-frequency circuits.

Applications

  • Mobile Communication: Implemented in RF front-end circuits for impedance matching.
  • Wireless LAN: Employed in WLAN modules for optimal signal transmission.
  • Bluetooth Devices: Incorporated into Bluetooth module designs.
  • RF Transceivers: Utilized in RF transceiver circuits for impedance matching and filtering.
  • General RF Applications: Suitable for use in various RF applications requiring small, high-performance inductors.

Features

  • Compact Size: With dimensions of 1.6mm x 0.8mm x 0.8mm, it enables dense PCB layouts.
  • High Q Factor: Offers high performance in high-frequency environments.
  • Tight Inductance Tolerance: Provides consistent and reliable circuit operation.
  • Wire-Wound Construction: Delivers superior electrical performance compared to other inductor types.
  • Surface Mount Technology (SMT): Allows for automated assembly, improving manufacturing efficiency.

Benefits

  • Miniaturization: Supports the design of smaller and more compact electronic devices.
  • Improved Performance: High Q factor and tight tolerance contribute to enhanced circuit efficiency.
  • Reliable Operation: Robust construction ensures stable performance in various operating conditions.
  • Easy Assembly: SMT compatibility simplifies the PCB assembly process.
  • Cost-Effective Solution: Offers a balance of performance and cost for many applications.

Specifications

The SDWL1608C68NJSTF possesses an inductance value of 68nH. Other important specifications include the Self-Resonant Frequency (SRF), DC Resistance (DCR), and Rated Current. Always consult the official Sunlord datasheet for accurate values, as these parameters are crucial for proper circuit design and optimal performance. Standard SMT assembly techniques are recommended for mounting.

You May Also Be Interested in

TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Lowest to $0.1543

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
910+ $0.0550 $50.0500
2,215+ $0.0452 $100.1180
3,425+ $0.0438 $150.0150
4,720+ $0.0424 $200.1280
6,115+ $0.0409 $250.1035
8,175+ $0.0367 $300.0225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 910 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess