EN
  • EN
  • DE

SDWL1608C4N3JSTF

Part No SDWL1608C4N3JSTF
Manufacturer Sunlord
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sunlord
Category Inductors,Coils,Chokes
Family Fixed Inductors
Win Source Part Number 189102-SDWL1608C4N3JSTF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SDWL1608C4N3JSTF CAD Model

Description

The SDWL1608C4N3JSTF is a wire-wound chip inductor from Sunlord, commonly used in high-frequency applications where precise inductance is required for impedance matching, filtering, and tuning circuits.

Applications

  • Mobile Devices: Often found in RF circuits for impedance matching and filtering.
  • Wireless LAN: Employed in WLAN modules to optimize signal performance.
  • Bluetooth Devices: Plays a role in Bluetooth module circuitry.
  • RF Transceivers: Used within RF transceivers for impedance matching and signal tuning.
  • Consumer Electronics: Broad application in diverse consumer electronic products.

Features

  • Compact Size: Small 1.6mm x 0.8mm x 0.8mm dimensions suitable for dense PCB layouts.
  • High Q Factor: Provides efficient performance in high-frequency environments.
  • Tight Inductance Tolerance: Ensures consistent and reliable operation.
  • Wire-Wound Construction: Delivers superior electrical characteristics compared to alternative inductor designs.
  • Surface Mount Technology (SMT): Facilitates automated assembly processes.

Benefits

  • Miniaturization: Enables the creation of smaller and more compact electronic devices.
  • Improved Performance: High Q factor and tight tolerance enhance circuit efficiency.
  • Reliable Operation: Robust construction assures stable performance across varying conditions.
  • Simplified Assembly: SMT compatibility streamlined PCB manufacturing.
  • Cost-Effective Solution: Provides a good balance between performance and affordability.

Specifications

The SDWL1608C4N3JSTF has an inductance value of 4.3nH. Crucial specifications also include Self-Resonant Frequency (SRF), DC Resistance (DCR), and Rated Current. Refer to the official Sunlord datasheet for accurate values of these parameters, which are essential for effective circuit design and implementation. Utilize standard SMT assembly techniques during production.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess