EN
  • EN
  • DE

SDWL1608C33NJSTF

Part No SDWL1608C33NJSTF
Manufacturer Sunlord
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sunlord
Category Inductors,Coils,Chokes
Family Fixed Inductors
Win Source Part Number 189095-SDWL1608C33NJSTF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SDWL1608C33NJSTF CAD Model

Description

The SDWL1608C33NJSTF is a wire-wound chip inductor manufactured by Sunlord. This inductor is tailored for various applications requiring specific inductance values for filtering, impedance matching, and tuning in high-frequency circuits.

Applications

  • Mobile Phones: Used in RF circuits to ensure optimal signal transmission and reception.
  • Wireless Communication Devices: Integral for impedance matching in wireless communication modules.
  • Bluetooth Modules: Plays a key role in filtering and impedance matching for stable Bluetooth connectivity.
  • RF Transceivers: Employed in RF transceivers for impedance matching and signal conditioning.
  • Consumer Electronics: Suitable for various consumer electronic devices requiring compact, high-performance inductors.

Features

  • Compact Size: Small footprint of 1.6mm x 0.8mm x 0.8mm, ideal for space-constrained applications.
  • High Q Factor: Ensures minimal signal loss and efficient energy transfer.
  • Tight Inductance Tolerance: Provides consistent and reliable performance across a wide range of operating conditions.
  • Wire-Wound Construction: Offers superior electrical characteristics compared to multilayer chip inductors.
  • Surface Mount Technology (SMT): Designed for automated assembly, reducing manufacturing costs.

Benefits

  • Miniaturization: Facilitates the design of smaller and lighter electronic devices.
  • Improved Performance: High Q factor and tight tolerance improve the efficiency and reliability of RF circuits.
  • Enhanced Signal Integrity: Minimizes signal distortion and interference, ensuring clear and stable communication.
  • Cost-Effective Solution: Offers an optimal balance of performance, size, and cost.
  • Easy Integration: SMT compatibility simplifies the assembly process and reduces manufacturing time.

Specifications

The SDWL1608C33NJSTF features an inductance value of 33nH. Other crucial specifications include the Self-Resonant Frequency (SRF), DC Resistance (DCR), and Rated Current. Refer to the official Sunlord datasheet for precise values of these parameters, which are vital for proper circuit design and optimization. Standard SMT assembly techniques should be employed during manufacturing.

You May Also Be Interested in

Shenzhen Cjiang Microelectronics Technology Co., Ltd.
3.5A 4.7uH ±20% 81mΩ 4A 1210 Fixed Inductors RoHS
Lowest to $0.2343
Shenzhen HongyeX Electronics Co., Ltd.
200mA 33nH ±5% 800mΩ 0402 Fixed Inductors RoHS
Lowest to $0.0051
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
4.1A 1uH ±20% 5A 26mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.0646
TAI-TECH Advanced Electronics
5.5A 4.7uH ±20% 10A 37mΩ SMD,7.3x6.6mm Fixed Inductors RoHS
Lowest to $0.1724
YJYCOIN
3A 4.7uH ±20% 3.5A 30mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.1047
Guangdong Fenghua Advanced Technology
4.7uH ±20% Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.1232
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
7.6A 1.5uH ±20% 8A 23.5mΩ SMD,4.1x4.1mm Fixed Inductors RoHS
Need more? Email Us
Cenker Technology Group (Shenzhen) Co., Ltd.
2.2A 2.2uH ±20% 94mΩ 3A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.0241
MINGSTAR ELECTRONIC CORP.
4A 47uH ±20% 110mΩ SMD,12.3x12.3mm Fixed Inductors RoHS
Lowest to $0.3968

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess