EN
  • EN
  • DE

SDWL1608C10NJSTFB01

Part No SDWL1608C10NJSTFB01
Manufacturer Sunlord
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sunlord
Category Inductors,Coils,Chokes
Family Fixed Inductors
Win Source Part Number 189087-SDWL1608C10NJSTFB01
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SDWL1608C10NJSTFB01 CAD Model

Description

The SDWL1608C10NJSTFB01 is a wire-wound chip inductor manufactured by Sunlord. This inductor is designed for high-frequency applications requiring a small size and reliable performance. It features an inductance value of 10nH and is built with precision to ensure optimal performance in demanding circuits.

Applications

  • Mobile Phones: Used in RF circuits for impedance matching, filtering, and signal tuning.
  • Wireless Communication Devices: Employed in WLAN, Bluetooth, and other wireless systems for signal processing.
  • GPS Modules: Utilized in filtering and impedance matching to enhance signal reception.
  • RF Transceivers: Integrated in matching and tuning circuits to improve signal transmission and reception.
  • High-Frequency Circuits: Suitable for a wide range of high-frequency applications requiring stable inductive components.

Features

  • Small Size: Compact dimensions of 1.6 x 0.8 mm, making it suitable for miniaturized devices.
  • High Q Factor: Provides excellent performance and low losses at high frequencies.
  • Tight Inductance Tolerance: Ensures consistent and reliable performance.
  • Wire-Wound Construction: Offers high self-resonant frequency (SRF) and high current handling capabilities.
  • Surface Mount Device (SMD): Designed for automated assembly processes.

Benefits

  • Miniaturization: Enables smaller and more compact product designs.
  • Improved Efficiency: High Q factor minimizes energy loss in high-frequency circuits.
  • Stable Performance: Tight tolerance ensures consistent operation under varying conditions.
  • Reliable Operation: Robust construction provides long-term durability.
  • Simplified Assembly: Surface mount design facilitates automated manufacturing.

Technical Specifications

The SDWL1608C10NJSTFB01 features an inductance of 10nH. Further details, including SRF (Self-Resonant Frequency), DCR (DC Resistance), and current rating, are available in the manufacturer's datasheet. It is designed for surface mount technology (SMT) assembly.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1,725+ $0.0335 $57.7875
4,170+ $0.0277 $115.5090
6,525+ $0.0266 $173.5650
9,095+ $0.0254 $231.0130
11,905+ $0.0243 $289.2915
15,790+ $0.0219 $345.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,000 pieces
MOQ: 1725 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess