EN
  • EN
  • DE

SDWL1005CS72NJT

Part No SDWL1005CS72NJT
Manufacturer Sunlord
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sunlord
Category Inductors,Coils,Chokes
Family Fixed Inductors
Win Source Part Number 189085-SDWL1005CS72NJT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SDWL1005CS72NJT CAD Model

Description

The SDWL1005CS72NJT is a wire-wound chip inductor manufactured by Sunlord. It is designed for applications that require a small form factor and reliable performance, especially in high-frequency circuits. It features an inductance of 72nH.

Applications

  • Mobile Communication Devices: Used in smartphones, tablets, and other portable devices for RF filtering and impedance matching.
  • Wireless LAN (WLAN): Suitable for routers, access points, and network interfaces.
  • Bluetooth Devices: Employed in Bluetooth modules, headsets, and other Bluetooth-enabled products.
  • RF Transceivers: Used in various RF communication systems.
  • High-Frequency Circuits: Applicable in circuits requiring stable and efficient inductive components.

Features

  • Small Size: Compact 1.0 x 0.5 x 0.5 mm dimensions for space-constrained applications.
  • High Q Factor: Provides excellent performance and low losses at high frequencies.
  • Tight Inductance Tolerance: Ensures consistent and reliable performance.
  • Wire-Wound Construction: Offers high self-resonant frequency (SRF) and high current handling capabilities.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.

Benefits

  • Miniaturization: Enables smaller and more compact product designs.
  • Improved Efficiency: High Q factor minimizes energy loss in high-frequency circuits.
  • Stable Performance: Tight tolerance ensures consistent operation under varying conditions.
  • Reliable Operation: Robust construction provides long-term durability.
  • Easy Assembly: Surface mount design simplifies manufacturing processes.

Technical Specifications

The SDWL1005CS72NJT features an inductance of 72nH. More detailed specifications, including SRF (Self-Resonant Frequency), DCR (DC Resistance), and current rating, can be found in the manufacturer's datasheet. This inductor is designed for surface mount technology (SMT).

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess