EN
  • EN
  • DE

SCY99104CSN10T1G

Part No SCY99104CSN10T1G
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 316970-SCY99104CSN10T1G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SCY99104CSN10T1G CAD Model

Description

ON Semiconductor SCY99104CSN10T1G Overview

The SCY99104CSN10T1G is a high-performance, energy-efficient voltage regulator integrated circuit (IC) designed and manufactured by ON Semiconductor. This advanced power management component is ideal for a wide range of applications where stable and reliable voltage regulation is essential. The device is particularly suited for portable and battery-powered devices due to its low power consumption and compact surface-mount package.

Key Features

  • Output Voltage: The SCY99104CSN10T1G provides a fixed output voltage, ensuring a stable power supply for sensitive electronic circuits.
  • High Efficiency: With its advanced design, this regulator operates with high efficiency, which helps to reduce power loss and extend battery life in portable applications.
  • Low Dropout: The low dropout (LDO) feature of this regulator allows it to maintain a consistent output voltage even when the input voltage is very close to the output voltage, which is crucial for maintaining performance as battery levels deplete.
  • Thermal Protection: Built-in thermal protection safeguards the device against excessive temperatures that could potentially damage the IC or the system it powers.
  • Small Footprint: The SCY99104CSN10T1G comes in a compact SOT-23 package, making it an excellent choice for space-constrained applications.

Applications

The versatility of the SCY99104CSN10T1G makes it suitable for a broad spectrum of applications, including but not limited to:

  • Mobile phones and personal digital assistants (PDAs)
  • Portable media players
  • Wireless peripherals
  • GPS devices
  • Healthcare monitoring equipment
  • IoT devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SCY99104CSN10T1G is no exception. It has been rigorously tested to meet the high standards expected from ON Semiconductor products, ensuring reliable performance in a variety of conditions. Customers can trust this voltage regulator to deliver consistent power management for their electronic designs.

With its combination of efficiency, precision, and compact size, the SCY99104CSN10T1G from ON Semiconductor is an excellent choice for designers looking to optimize their power management solutions in small, power-sensitive applications.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Fuji Electric
Lowest to $25.5532
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3098 $52.3920
95+ $1.0747 $102.0965
145+ $1.0411 $150.9595
200+ $1.0075 $201.5000
260+ $0.9739 $253.2140
345+ $0.8732 $301.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,280 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess