EN
  • EN
  • DE

SDWL1005C56NJSTF/LQW15AN56N

Part No SDWL1005C56NJSTF/LQW15AN56N
Manufacturer Sunlord
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sunlord
Category Inductors,Coils,Chokes
Family Fixed Inductors
Win Source Part Number 189074-SDWL1005C56NJSTF/LQW15AN56N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SDWL1005C56NJSTF/LQW15AN56N CAD Model

Description

The SDWL1005C56NJSTF, also known as LQW15AN56N, is a high-frequency inductor produced by Sunlord. This component is designed for applications requiring compact size and efficient performance, commonly found in RF and wireless systems.

Applications

  • Mobile Communication Devices: Typically used in smartphones and tablets for impedance matching and filtering in RF circuits.
  • Wireless LAN (WLAN) Devices: Found in Wi-Fi routers, access points, and network adapters for signal processing.
  • Bluetooth Modules: Used in Bluetooth-enabled devices for impedance matching and filtering.
  • RF Transceivers: Employed in RF transceivers for efficient signal transmission and reception.
  • GPS Receivers: Used in GPS navigation systems to improve signal clarity and filtering.

Features

  • Compact Size: 1005 package size (1.0 x 0.5 x 0.5 mm) allows for high-density PCB mounting.
  • High Self-Resonant Frequency (SRF): Ensures stable performance at high frequencies.
  • Tight Inductance Tolerance: Provides consistent and reliable performance.
  • High Q Factor: Minimizes energy loss and maximizes efficiency in RF circuits.
  • Surface Mount Technology (SMT): Compatible with automated assembly processes.
  • RoHS Compliant: Environmentally friendly, lead-free construction.

Benefits

  • Improved Signal Integrity: Reduces signal distortion, ensuring clearer and more reliable communication.
  • Lower Power Consumption: High efficiency minimizes energy loss, extending battery life in portable devices.
  • Enhanced RF Performance: Optimizes impedance matching, enhancing overall circuit performance.
  • Space Savings: Compact size enables more efficient and denser circuit designs.
  • Reliable Operation: Robust construction ensures stable performance in various environmental conditions.
  • Simplified Manufacturing: SMT compatibility streamlines assembly processes, reducing production time and costs.

Additional Details

The SDWL1005C56NJSTF/LQW15AN56N inductor has an inductance value of 56nH. Its high self-resonant frequency ensures its suitability for high-frequency applications. The Q factor is optimized to minimize energy losses. The component is designed to operate within a wide temperature range, typically -40°C to +85°C. The materials used in its construction are chosen for their stability and low loss characteristics, ensuring reliable and efficient performance.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 68UH 130MA 2.86OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess