EN
  • EN
  • DE

SDV1005A5R5C400NPT

Part No SDV1005A5R5C400NPT
Manufacturer Sunlord
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sunlord
Category Inductors,Coils,Chokes
Family Fixed Inductors
Win Source Part Number 189039-SDV1005A5R5C400NPT
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SDV1005A5R5C400NPT CAD Model

Description

The Sunlord SDV1005A5R5C400NPT is a multilayer ceramic chip inductor designed for high-frequency applications. This surface mount device (SMD) offers a specific inductance value and is suitable for various RF and wireless circuit designs.

Applications

  • RF Filters: Used in RF filters for signal conditioning and noise reduction.
  • Wireless Communication Systems: Employed in wireless devices such as smartphones, tablets, and IoT devices.
  • Matching Networks: Used for impedance matching in RF circuits to optimize signal transfer.
  • Oscillators: Utilized in oscillator circuits to provide a stable frequency reference.
  • Tuning Circuits: Used for tuning RF circuits to achieve desired performance characteristics.

Features

  • Multilayer Ceramic Construction: Provides high Q factor and stable inductance.
  • Small Size (1005): Compact size suitable for space-constrained applications.
  • Surface Mount Technology (SMT): Enables automated assembly and reflow soldering.
  • High Self-Resonant Frequency: Ensures good performance at high frequencies.
  • RoHS Compliant: Meets RoHS environmental standards.

Benefits

  • Improved RF Performance: Provides optimized inductance for improved signal quality and efficiency.
  • Miniaturization: Small size allows for denser circuit designs and reduced board space.
  • Reliable Performance: Ceramic construction provides stable performance over temperature and time.
  • Cost-Effective: SMT design enables automated assembly and reduces manufacturing costs.
  • Environmentally Friendly: RoHS compliance ensures compliance with environmental regulations.

Additional Details

The SDV1005A5R5C400NPT has an inductance of 5.5 nH. The tolerance and self-resonant frequency are crucial parameters for RF design and should be verified in the product datasheet. The '1005' indicates the physical dimensions of the inductor, namely 1.0mm x 0.5mm. Ceramic inductors are known for their stability and low losses at high frequencies. Always consult the official datasheet for complete specifications and application notes.

You May Also Be Interested in

Murata Electronics North America
FIXED IND 68UH 130MA 2.86OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess