EN
  • EN
  • DE

SDNT1608X103F345

Part No SDNT1608X103F345
Manufacturer Sunlord
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sunlord
Win Source Part Number 317785-SDNT1608X103F345
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SDNT1608X103F345 CAD Model

Description

The SDNT1608X103F345 is a thermistor manufactured by Sunlord. It is a surface mount NTC (Negative Temperature Coefficient) thermistor. As an NTC thermistor, its resistance decreases with increasing temperature, making it ideal for temperature sensing, compensation, and control applications.

Applications

  • Temperature sensing in automotive electronics
  • Temperature compensation in LED drivers
  • Overheat protection in motor drives
  • Temperature monitoring in industrial equipment
  • Battery temperature management systems

Features

  • Compact Size (1608): Suitable for high-density circuit board designs.
  • NTC Characteristic: Provides a predictable and reliable temperature response.
  • Surface Mount Device (SMD): Enables automated assembly and soldering.
  • High Accuracy: Delivers precise temperature measurements.
  • Fast Response Time: Allows for quick temperature detection and adjustment.
  • RoHS Compliant: Environmentally friendly and complies with regulatory standards.

Benefits

  • Accurate Temperature Control: Ensures precise temperature regulation for optimal performance.
  • Space-Saving Design: Reduces component footprint in miniaturized devices.
  • Easy Assembly: Streamlines manufacturing process with automated placement.
  • Reliable Performance: Provides consistent and stable temperature readings.
  • Cost-Effective Solution: Offers a competitive price for temperature sensing needs.

Additional Details

The SDNT1608X103F345 features a resistance of 10kΩ at 25°C. The B-value is 3450K. The tolerance is approximately ±1%. The 1608 package size indicates dimensions of approximately 1.6mm x 0.8mm. The 'F' likely signifies a tighter tolerance or specific manufacturing process. These thermistors are commonly found in applications requiring accurate temperature sensing and control, such as power supplies, LED lighting, and automotive electronics. Operating temperature range is typically -40°C to +125°C.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $19.5853
Silan
Lowest to $0.1964
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Lowest to $0.9794
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Lowest to $13.0434

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess