EN
  • EN
  • DE

SDNT1005X103J3380HTF

Part No SDNT1005X103J3380HTF
Manufacturer Sunlord
Catalog OEM Parts ( S )
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1092119-SDNT1005X103J3380HTF
Categories OEM Parts( S )
Manufacturer Sunlord
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SDNT1005X103J3380HTF CAD Model

Description

The SDNT1005X103J3380HTF is a thermistor manufactured by Sunlord, designed for precise temperature sensing and compensation across diverse electronic applications.

Applications

  • Temperature sensing in consumer electronics
  • Temperature compensation in electronic circuits
  • Over-temperature protection in various systems
  • Thermal management within battery packs
  • Temperature monitoring in industrial automation equipment

Features

  • Compact Size: Features a 1005 package (1.0mm x 0.5mm)
  • High Accuracy: Delivers precise temperature measurements
  • Rapid Response Time: Reacts swiftly to changes in temperature
  • Stable Performance: Provides consistent operation across a broad temperature range
  • Enhanced Reliability: Guarantees stable performance over extended periods
  • RoHS Compliance: Environmentally friendly manufacturing

Benefits

  • Precise Temperature Monitoring: Enables accurate temperature control and compensation
  • Space-Efficient Design: Ideal for applications with limited space
  • Immediate Response: Facilitates quick reactions to thermal fluctuations
  • Dependable Performance: Ensures consistent and reliable operation long-term
  • Simple Integration: Easily integrates with standard Surface Mount Technology (SMT) assembly

Technical Specifications

The SDNT1005X103J3380HTF features a resistance of 10kΩ at 25°C, with a tolerance of ±5% (J). It has a B-value of 3380K. For complete details, including the operating temperature range, refer to the official datasheet. It is designed for reflow soldering processes and suits numerous temperature sensing applications where accuracy and rapid response are key.

You May Also Be Interested in

Linear Technology
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6,250+ $0.0092 $57.5000
13,335+ $0.0087 $116.0145
20,550+ $0.0085 $174.6750
29,415+ $0.0079 $232.3785
38,465+ $0.0075 $288.4875
48,390+ $0.0072 $348.4080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,400 pieces
MOQ: 6250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess