The SDFL3216Q4R7KT is a high-frequency inductor manufactured by Sunlord. It is designed for use in a variety of RF and wireless applications requiring a compact, high-performance inductor.
Applications
- Mobile communication devices
- Wireless LAN (WLAN)
- Bluetooth modules
- RF transceivers
- Matching networks
Features
- Small size: 3.2mm x 1.6mm footprint
- High Q factor
- Tight tolerance
- Excellent self-resonant frequency
- RoHS compliant
Benefits
- Improved signal integrity
- Reduced board space
- Stable performance over temperature
- Reliable operation in high-frequency applications
Technical Specifications
The SDFL3216Q4R7KT features an inductance of 4.7nH. The high Q factor ensures minimal signal loss and enhanced efficiency in RF circuits. This inductor is specifically designed for surface mount technology (SMT) assembly, which facilitates automated manufacturing processes. The operational temperature range typically extends from -40°C to +85°C. It is constructed with a ceramic core and a shielded design, providing enhanced resistance against electromagnetic interference (EMI). The component's compact dimensions and robust construction make it perfectly suited for space-constrained applications in modern wireless devices. The packaging is designed for efficient pick-and-place assembly using standard SMT equipment. Its high SRF enables its use in demanding, high-frequency designs.