EN
  • EN
  • DE

SDFL2012Q4R7KTF

Part No SDFL2012Q4R7KTF
Manufacturer Sunlord
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sunlord
Win Source Part Number 317619-SDFL2012Q4R7KTF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SDFL2012Q4R7KTF CAD Model

Description

The SDFL2012Q4R7KTF is a surface-mount inductor manufactured by Sunlord. It is designed for high-frequency applications and is housed in a compact 2012 package (2.0mm x 1.2mm), making it suitable for densely populated printed circuit boards (PCBs). The primary function of this inductor is to provide inductance in electronic circuits for filtering, impedance matching, and energy storage.

Applications:

  • RF Circuits: Used in radio frequency (RF) circuits for impedance matching, filtering, and tuning.
  • Mobile Phones: Incorporated in mobile phones for signal conditioning and noise reduction in RF front-end modules.
  • Wireless LAN (WLAN): Employed in WLAN modules for filtering and impedance matching to optimize signal transmission and reception.
  • Bluetooth Devices: Utilized in Bluetooth devices for impedance matching to antennas and other components, enhancing signal quality.
  • DC-DC Converters: Used in DC-DC converters for energy storage and filtering to ensure stable voltage output and reduce ripple.

Features:

  • Small Size: The 2012 package size allows for high-density mounting on PCBs, saving valuable space.
  • Surface Mount Technology (SMT): Designed for automated assembly and soldering, reducing manufacturing costs and improving efficiency.
  • High-Frequency Performance: Optimized for operation at high frequencies, providing stable inductance and low losses.
  • RoHS Compliance: Meets the requirements of the Restriction of Hazardous Substances directive, ensuring environmental responsibility.
  • Stable Inductance: Maintains consistent inductance values over a wide range of temperatures and frequencies.

Benefits:

  • Miniaturization: Enables the design of smaller and more compact electronic devices without compromising performance.
  • Improved Signal Integrity: Efficient filtering and impedance matching contribute to enhanced signal quality in high-frequency applications.
  • Reliable Performance: Stable inductance values ensure consistent and dependable operation under various environmental conditions.
  • Cost-Effective Manufacturing: Surface mount design facilitates automated assembly, reducing production costs and increasing throughput.
  • Environmental Compliance: RoHS compliance demonstrates a commitment to environmental protection and sustainable manufacturing practices.

The SDFL2012Q4R7KTF has an inductance value of 4.7μH. Key specifications such as the self-resonant frequency (SRF), DC resistance (DCR), and rated current are crucial for proper circuit design. The SRF indicates the frequency at which the inductor's behavior transitions from inductive to capacitive, the DCR affects power dissipation and voltage drop, and the rated current specifies the maximum current the inductor can handle without performance degradation.

It is important for design engineers to consult the manufacturer's datasheet for the SDFL2012Q4R7KTF to obtain detailed electrical characteristics, soldering guidelines, and recommended operating conditions. Proper selection and implementation of this inductor are essential for optimizing circuit performance and ensuring long-term reliability.

You May Also Be Interested in

Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
ON Semiconductor
Lowest to $0.8593

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1,920+ $0.0261 $50.1120
4,675+ $0.0214 $100.0450
7,215+ $0.0208 $150.0720
9,955+ $0.0201 $200.0955
12,890+ $0.0194 $250.0660
17,245+ $0.0174 $300.0630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 737,019 pieces
MOQ: 1920 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess