EN
  • EN
  • DE

SDFL2012Q1R8KTF

Part No SDFL2012Q1R8KTF
Manufacturer Sunlord
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sunlord
Win Source Part Number 317614-SDFL2012Q1R8KTF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SDFL2012Q1R8KTF CAD Model

Description

The SDFL2012Q1R8KTF is a high-frequency inductor manufactured by Sunlord. It's a surface-mount device (SMD) with a compact 2012 package size (2.0mm x 1.2mm), making it ideal for applications where board space is limited. Its primary function is to provide a specific inductance value in electronic circuits, enabling filtering, impedance matching, and energy storage.

Applications:

  • Mobile Communication Devices: Used in RF circuits within smartphones and other mobile devices for impedance matching and signal filtering.
  • Wireless LAN (WLAN) Systems: Employed in WLAN modules for signal conditioning and noise reduction.
  • Bluetooth Devices: Incorporated into Bluetooth modules for impedance matching and filtering.
  • DC-DC Converters: Found in power supply circuits for energy storage and filtering to stabilize voltage outputs.
  • RF Filters: Utilized in RF filters to attenuate unwanted frequencies and improve signal clarity.

Features:

  • Small Size: The compact 2012 package size allows for high-density mounting on printed circuit boards (PCBs).
  • Surface Mount Technology (SMT): Designed for automated assembly and soldering, reducing manufacturing costs and improving efficiency.
  • High-Frequency Performance: Optimized for operation in high-frequency circuits, providing stable inductance and low losses.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances directive, ensuring environmental compliance.
  • Stable Inductance: Provides consistent inductance values over a range of temperatures and frequencies.

Benefits:

  • Miniaturization: Enables the design of smaller and more compact electronic devices.
  • Improved Signal Integrity: Efficient filtering and impedance matching enhance signal quality in high-frequency applications.
  • Reliable Performance: Stable inductance ensures consistent and dependable operation under various environmental conditions.
  • Cost-Effective Manufacturing: Surface mount design allows for automated assembly, reducing production costs.
  • Environmental Responsibility: RoHS compliance demonstrates commitment to environmental protection.

The SDFL2012Q1R8KTF has an inductance value of 1.8μH. Key parameters to consider during circuit design include the self-resonant frequency (SRF), DC resistance (DCR), and rated current. The SRF indicates the frequency at which the inductor transitions from inductive to capacitive behavior. The DCR affects the inductor's power dissipation and voltage drop. The rated current specifies the maximum current the inductor can handle without significant degradation in performance.

Design engineers should consult the manufacturer's datasheet for the SDFL2012Q1R8KTF to obtain detailed electrical characteristics, soldering guidelines, and recommended operating conditions. Proper selection and implementation of this inductor are crucial for optimizing circuit performance and ensuring long-term reliability.

You May Also Be Interested in

Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Fuji Electric
Lowest to $25.5532
Freescale Semiconductor - NXP
Lowest to $16.3040

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3,360+ $0.0149 $50.0640
8,135+ $0.0123 $100.0605
12,610+ $0.0119 $150.0590
17,395+ $0.0115 $200.0425
22,525+ $0.0111 $250.0275
30,000+ $0.0100 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 520,820 pieces
MOQ: 3360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess